EN
  • EN
  • DE

STGP30H60DF

Part No STGP30H60DF
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 60A 260W TO220  /  IGBT Trench Field Stop 600 V 60 A 260 W Through Hole TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 60 A
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 2.4V @ 15V, 30A
Power - Max 260 W
Switching Energy 350µJ (on), 400µJ (off)
Input Type Standard
Gate Charge 105 nC
Td (on/off) @ 25°C 50ns/160ns
Test Condition 400V, 30A, 10Ohm, 15V
Reverse Recovery Time (trr) 110 ns
Temperature Range - Operating -40°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number STGP30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-13583-5
Standard Package 50
Win Source Part Number 1017701-STGP30H60DF
Ultra Librarian 3D Model Ultra Librarian STGP30H60DF CAD Model

Description

The STGP30H60DF is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, designed for a wide range of high-efficiency applications. This device combines the best features of both MOSFETs and bipolar transistors, offering superior switch performance with low conduction losses, making it an ideal choice for high-power switching applications.

Key Features

  • Voltage Rating: The STGP30H60DF is rated for a collector-emitter voltage of 600V, providing a robust solution for electrical circuits that require high voltage capabilities.
  • Current Capacity: With a continuous collector current of 60A at 25°C, this IGBT can handle significant power, suitable for demanding environments.
  • High Switching Speed: The device boasts a low switching energy with a fast recovery diode, which ensures efficient operation at high frequencies.
  • Low On-Voltage Drop (Vce(on)): The typical on-voltage drop is as low as 1.85V, which translates to reduced conduction losses and improved overall efficiency.
  • Co-Packaged with Free Wheeling Diode: The STGP30H60DF comes with an integrated fast recovery diode, which is essential for protecting the circuit during the turn-off phase of the IGBT by providing a path for the freewheeling current.

Applications

The versatility of the STGP30H60DF makes it suitable for a broad range of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Welding equipment
  • Induction heating
  • Motor drives
  • Power factor correction circuits

Design and Support

STMicroelectronics provides extensive support for the STGP30H60DF with comprehensive technical documentation, reference designs, and simulation tools to aid engineers in integrating this IGBT into their designs. The device is available in a TO-220 package, which is widely used and easy to mount, making it a convenient choice for both new designs and upgrades to existing systems.

With its high efficiency, reliability, and performance, the STGP30H60DF from STMicroelectronics represents a superior solution for designers looking to optimize their high-power electronic systems.

You May Also Be Interested in

Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0233 $60.6990
70+ $1.6601 $116.2070
110+ $1.6082 $176.9020
150+ $1.5564 $233.4600
195+ $1.5045 $293.3775
260+ $1.3488 $350.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess