EN
  • EN
  • DE

A22H165J

Part No A22H165J
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS G STEREO 16FLIPCHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features Amplifier IC 2-Channel (Stereo) Class G 16-FlipChip (1.65x1.65)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-WFBGA, FCBGA
Case / Package 16-Flipchip (1.65x1.65)
Family Name A22H165
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-14604-6, 497-14604-1, 497-14604-2, -497-14604-6, -497-14604-2, -497-14604-1, 2266-A22H165J
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858866-A22H165J
Ultra Librarian 3D Model Ultra Librarian A22H165J CAD Model

Description

The Product A22H165J is a cutting-edge semiconductor device designed and manufactured by STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is part of STMicroelectronics' extensive portfolio of integrated circuits and offers advanced features that cater to a wide range of applications in various sectors such as automotive, industrial, consumer electronics, and communication systems.

Key Features

  • High Performance: The A22H165J is built for high-speed operation and reliable performance, making it suitable for demanding applications that require quick data processing and low-latency response times.
  • Energy Efficiency: Designed with energy-saving technologies, this product ensures optimal power consumption, leading to longer battery life in portable devices and reduced energy costs in stationary applications.
  • Durability: STMicroelectronics' commitment to quality means that the A22H165J is constructed to withstand harsh conditions, ensuring a long operational lifespan even in challenging environments.
  • Integration: The device comes with integrated features that reduce the need for additional external components, simplifying design complexity and saving space on PCBs.
  • Compatibility: The A22H165J is designed to be compatible with a broad range of microcontrollers and processors, providing flexibility for designers to integrate it into various system architectures.

Applications

The versatility of the A22H165J allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Automotive systems such as engine control units, infotainment, and advanced driver-assistance systems (ADAS).
  • Industrial automation, including robotics, process control, and monitoring systems.
  • Consumer electronics, ranging from smart home devices to portable multimedia players and gaming consoles.
  • Communication infrastructure, like network routers, switches, and base stations for wireless communication.

With its robust feature set and wide applicability, the STMicroelectronics Product A22H165J represents a versatile and reliable solution for designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4537 $58.9810
315+ $0.3723 $117.2745
485+ $0.3607 $174.9395
665+ $0.3490 $232.0850
860+ $0.3374 $290.1640
1,150+ $0.3025 $347.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess