EN
  • EN
  • DE

STEVAL-IFP005V1

Part No STEVAL-IFP005V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function High Side Driver (Internal FET)
Embedded No
Utilized IC / Part VN751PT
Primary Attributes 1-Ch, 2.5A, 60mOhm RDS On
Supplied Contents Board(s)
Secondary Attributes Overvoltage, Short-Circuit, Thermal and Undervoltage Protection
Other Names STEVAL-IFP005V1,497-6400
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1284508-STEVAL-IFP005V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFP005V1 CAD Model

Description

The STEVAL-IFP005V1 from STMicroelectronics is a versatile industrial interface board designed to showcase the features and capabilities of the L6360 and L6362A transceivers. This product facilitates the development and testing of industrial communication systems, particularly within the context of IO-Link device applications.

Key Features

  • IO-Link Communication: The board supports IO-Link communication, which is the first globally standardized IO technology (IEC 61131-9) that allows for the bi-directional exchange of data from sensors and actuators to the control system.
  • L6360 and L6362A Transceivers: These transceivers are IO-Link device transceivers with extensive diagnostics and robustness features, providing a reliable solution for industrial communication.
  • Flexible Interface: The board can be used as a master or device according to IO-Link and SIO modes, offering flexibility for various industrial applications.
  • Protection Features: The STEVAL-IFP005V1 includes thermal, overload, and short-circuit protection, ensuring the safety and longevity of both the board and the connected components.
  • LED Indicators: On-board diagnostic LEDs provide instant visual feedback on device status and communication errors, simplifying troubleshooting.

Applications

The STEVAL-IFP005V1 is ideal for use in a wide range of industrial settings, including:

  • Factory automation
  • Process control systems
  • Industrial robotics
  • Sensor and actuator hubs

Technical Specifications

The board operates over a wide supply voltage range and is designed with robust ESD protection, ensuring resilience in the challenging conditions typical of industrial environments. The compact design of the STEVAL-IFP005V1 allows for easy integration into existing systems, while its comprehensive feature set enables developers to rapidly prototype and test their IO-Link solutions.

For more detailed technical information, datasheets, and support resources, visit the STMicroelectronics website or contact their support team directly.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess