EN
  • EN
  • DE

STGIPS14K60T

Part No STGIPS14K60T
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Description MOD IPM 600V 14A 25-SDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 29 Weeks
Features Power Driver Module IGBT 3 Phase 600 V 14 A 25-PowerDIP Module (0.993", 25.23mm)
Manufacturer STMicroelectronics
Series SLLIMM™
Package Tube
Mounting Through Hole
Package 25-PowerDIP Module (0.993", 25.23mm)
Family Name STGIPS14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-12251, -497-12251
Quantity per package 11
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897996-STGIPS14K60T
Ultra Librarian 3D Model Ultra Librarian STGIPS14K60T CAD Model

Description

STGIPS14K60T - Intelligent Power Module from STMicroelectronics

The STGIPS14K60T is a cutting-edge Intelligent Power Module (IPM) designed and manufactured by STMicroelectronics, a global semiconductor leader. This module is particularly suitable for driving three-phase brushless DC and AC motors, making it a perfect choice for a variety of applications such as home appliances, industrial drives, cooling fans, and electric pumps.

Key Features

  • Integrated Design: The STGIPS14K60T integrates power and control components in a single package, which simplifies design, reduces assembly time, and enhances reliability.
  • Advanced IGBT Technology: Utilizing the latest IGBTs, this IPM offers high efficiency and fast switching, contributing to energy savings and reduced thermal stress on the system.
  • Overcurrent Protection: The module includes an overcurrent shutdown feature, which enhances the safety and longevity of the application.
  • Under-voltage Lockout: All the supply voltages are monitored to ensure safe operation under any condition, preventing damage from under-voltage scenarios.
  • Smart Shutdown Function: The smart shutdown capability allows for a safe turn-off in the event of a fault condition.
  • Temperature Monitoring: An embedded temperature sensor provides feedback on the module's temperature, enabling thermal protection and management.
  • Optimized for 15 kHz Switching Frequency: The STGIPS14K60T is optimized for a switching frequency up to 15 kHz, making it suitable for a wide range of high-performance applications.

Applications

The versatility of the STGIPS14K60T allows it to be used in various applications where efficient power control is necessary. These applications include:

  • Home appliances (e.g., washing machines, refrigerators, air conditioners)
  • Industrial drives (e.g., conveyor belts, automation systems)
  • Cooling fans
  • Electric pumps

Conclusion

The STGIPS14K60T from STMicroelectronics represents a blend of innovation and practicality, offering designers a robust, efficient, and compact solution for motor drive applications. Its integrated approach and protective features ensure a reliable performance in a wide array of devices, making it a go-to choice for modern electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-FA
Lowest to $10.8258
Infineon Technologies
iMOTION Series 20A, 600V | IC PWR HYBRID 600V 20A SIP3
Lowest to $14.1879
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMEC
Lowest to $21.8459
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657
Fairchild/ON Semiconductor
MODULE SPM 500V 3A SPM23-CD
Lowest to $9.4467
Fairchild/ON Semiconductor
MOD ADV SMART POWER SPM26-AA
Lowest to $26.9635
Fairchild/ON Semiconductor
MOD SPM 600V 10A SPM26-AA
Lowest to $15.7720
Fairchild/ON Semiconductor
MODULE SPM 600V 20A SPMGA
Lowest to $9.6766
Fairchild/ON Semiconductor
MOD SPM 600V 15A SPM26-AA
Lowest to $16.0131

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.6418 $103.6418
2+ $100.2986 $200.5972
3+ $96.9553 $290.8659
4+ $86.9254 $347.7016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,361 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess