EN
  • EN
  • DE

VNQ5050AK

Part No VNQ5050AK
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842029-VNQ5050AK
Ultra Librarian 3D Model Ultra Librarian VNQ5050AK CAD Model

Description

The VNQ5050AK from STMicroelectronics is a robust, high-side driver IC designed to deliver outstanding performance in automotive and industrial applications. This advanced power management component is part of the VIPower M0-5 family and is engineered to drive inductive, resistive, or capacitive loads with high efficiency and reliability.

Key Features

  • Multiple Channel Outputs: The VNQ5050AK features a quad channel output, each capable of delivering up to 6A continuous current, making it suitable for a wide range of applications.
  • High Voltage Capability: With an operating voltage range from 5.5V to 36V, this high-side driver is versatile and can handle the demanding electrical environments found in automotive systems.
  • Thermal Protection: The device includes over-temperature protection with hysteresis to prevent overheating, ensuring long-term reliability and safety.
  • Current Limitation: Each channel is equipped with current limitation to protect the power switches from overcurrent conditions.
  • Diagnostic Functions: The VNQ5050AK provides comprehensive diagnostic feedback through proportional load current sense and status feedback for each channel, aiding in system monitoring and fault detection.
  • Low Standby Power Consumption: The device is designed to consume minimal power when in standby mode, contributing to the overall energy efficiency of the system.

Applications

The VNQ5050AK is ideal for driving a variety of loads in automotive environments, such as lights, heaters, motors, and valves. It is also well-suited for industrial applications that require high reliability and robustness under harsh conditions.

Package and Quality

The device is housed in a PowerSSO-24 package, which is designed to offer a compact footprint while allowing for effective heat dissipation. Furthermore, the VNQ5050AK meets the stringent quality standards expected in the automotive industry, including compliance with the AEC-Q100 qualification.

With its combination of performance, protection features, and diagnostic capabilities, the VNQ5050AK is a smart choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9893 $50.8181
36+ $2.7964 $100.6704
56+ $2.7000 $151.2000
80+ $2.5071 $200.5680
104+ $2.4107 $250.7128
130+ $2.3143 $300.8590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess