Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Collector Emitter Breakdown (Max) 450 V
Current - Collector (Ic) (Max) 25 A
Current - Collector Pulsed (Icm) 50 A
Vce(on) (Max) @ Vge, Ic 1.25V @ 4V, 6A
Power - Max 125 W
Input Type Logic
Gate Charge 26 nC
Td (on/off) @ 25°C 1.1µs/4.6µs
Test Condition 300V, 10A, 1kOhm, 5V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package D-PAK (TO-252)
Base Product Number STGD20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-17644-6,497-17644-1,497-17644-2
Standard Package 2,500
Win Source Part Number 1143673-STGD20N45LZAG
Ultra Librarian 3D Model Ultra Librarian STGD20N45LZAG CAD Model

Description

The STGD20N45LZAG is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is part of STMicroelectronics' MDmesh™ DM2 series, which is renowned for its fast recovery diode and low gate charge. The STGD20N45LZAG is specifically engineered to deliver high efficiency and reliability in a wide range of applications, including switch-mode power supplies (SMPS), lighting, welding, and high-performance power management systems.

Key Features

  • Voltage Rating: The STGD20N45LZAG boasts a drain-source voltage (V<sub>DS) of 450 V, making it suitable for high-voltage applications.
  • Current Capacity: It has a continuous drain current (I<sub>D) of 20 A at 25°C, ensuring it can handle significant power levels.
  • Low On-Resistance: The on-resistance (R<sub>DS(on)) is exceptionally low, typically just 0.165 Ω, which contributes to its high efficiency by minimizing conduction losses.
  • Fast Recovery Diode: This MOSFET includes an integrated fast recovery diode which is optimized for high-speed switching applications, reducing losses during the diode recovery phase.
  • Enhanced Switching Performance: The low gate charge (Q<sub>g) and reduced capacitance of the device facilitate faster switching speeds, which is crucial for improving overall system performance.
  • Robustness: The STGD20N45LZAG is designed to endure harsh conditions and provides high dv/dt capability, ensuring stability and long-term reliability.

Applications

The versatility of the STGD20N45LZAG allows it to be used in a variety of power conversion systems. Its robust design and efficient performance make it particularly well-suited for:

  • Switch-mode power supplies (SMPS)
  • LED lighting applications
  • DC-DC converters
  • Welding equipment
  • Power factor correction circuits
  • High-performance power management modules

With its combination of high-voltage capability, low on-resistance, and fast switching performance, the STGD20N45LZAG from STMicroelectronics is a top choice for designers looking to improve efficiency and reliability in their power conversion and management applications.

You May Also Be Interested in

IXYS
HiPerFAST IGBTs B2-Class High Speed
Need more? Email Us
ECAD model for IXGA16N60B2
ON Semiconductor
600V, SMPS Series N-Channel IGBT | IGBT 600V 34A 125W TO247
Need more? Email Us
ECAD model for HGTG7N60A4
STMicroelectronics
Designed for soft commutation only
Lowest to $15.9664
ECAD model for STGW40V60DLF
Infineon Technologies
IGBT 600V 31A 139W TO263-3
Lowest to $2.1462
ECAD model for SKB15N60 E8151
ON Semiconductor
IGBT 45A 600V TO-247
Lowest to $1.9766
ECAD model for NGTB45N60S1WG
ON Semiconductor
IGBT 1200V 60A 534W TO247 / IGBT
Lowest to $13.9152
ECAD model for NGTB30N120L2WG
ON Semiconductor
1250 V, 20 A Shorted-anode IGBT | IGBT 1250V 40A 250W TO-3PN
Lowest to $2.0711
ECAD model for FGA20S125P
Microsemi Corporation
High Speed PT IGBT
Need more? Email Us
ECAD model for APT64GA90B
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, Vce(on)max.=2.70V, @Vge=15V, Ic=12A) | IGBT 600V 23A 100W TO220AB
Lowest to $8.7880
ECAD model for IRG4BC30W

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9288 $51.0744
32+ $3.2236 $103.1552
49+ $3.1229 $153.0221
67+ $3.0221 $202.4807
86+ $2.9214 $251.2404
115+ $2.6192 $301.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,564 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention