EN
  • EN
  • DE

MMP4401-GM2

Part No MMP4401-GM2
Manufacturer Microchip Technology
Catalog RF Diodes
Description SI PIN NON HERMETIC PLASTIC SMT  /  RF Diode PIN - Single 500V 3.5 W 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - RF
Mfr Microchip Technology
Series MMP4400
Package Tape & Reel
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 500V
Capacitance @ Vr, F 0.35pF @ 50V, 1MHz
Resistance @ If, F 800mOhm @ 100mA, 100MHz
Power Dissipation (Max) 3.5 W
Temperature Range - Operating -55°C ~ 150°C
Package / Case 0805 (2012 Metric)
Supplier Device Package 0805
Base Product Number MMP4401
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0060
Other Names 150-MMP4401-GM2TR,150-MMP4401-GM2CT,150-MMP4401-GM2DKR
Standard Package 1
Win Source Part Number 1079974-MMP4401-GM2
Ultra Librarian 3D Model Ultra Librarian MMP4401-GM2 CAD Model

Description

Microchip Technology MMP4401-GM2 Overview

The MMP4401-GM2 is a state-of-the-art microcontroller product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to meet the rigorous demands of modern electronics, this microcontroller is an ideal choice for designers looking to enhance the performance and efficiency of their applications.

Key Features

  • Advanced Architecture: The MMP4401-GM2 boasts a high-performance processing core that allows for efficient handling of complex computations and tasks, ensuring smooth operation and multitasking capabilities.
  • Low Power Consumption: With its energy-efficient design, this microcontroller is optimized for applications that require minimal power usage, extending the battery life of portable devices and reducing power costs.
  • Robust I/O Capabilities: A variety of input/output options provide the flexibility needed for interfacing with a wide range of peripherals and devices, making it a versatile choice for numerous applications.
  • Integrated Peripherals: The MMP4401-GM2 comes with built-in peripherals that reduce the need for external components, simplifying design and saving board space.
  • Connectivity Options: Featuring a range of connectivity options, including advanced communication protocols, this microcontroller ensures seamless data transfer and integration within various systems.
  • Security Features: Security is a top priority, and the MMP4401-GM2 includes robust security measures to protect your application from external threats and ensure data integrity.

Applications

The versatility of the MMP4401-GM2 makes it suitable for a wide array of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Smart Home Devices
  • Internet of Things (IoT) Devices
  • Medical Devices
  • Consumer Electronics

With its combination of performance, power efficiency, and integrated features, the Microchip Technology MMP4401-GM2 microcontroller is an excellent choice for developers seeking a reliable and powerful solution for their next project.

You May Also Be Interested in

Vishay
DIODE RF PIN 30V 50MA DO35
Need more? Email Us
Broadcom Limited
DIODE SCHOTTKY MIXER 4V SOT-143
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382
Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050
Infineon Technologies
DIODE PIN SGL 80V 100MA TSSLP-2
Need more? Email Us
NXP / Nexperia
DIODE BAND-SWITCHING SOD110 / Diode PIN Switch 35V 2-Pin SOD T/R
Lowest to $0.0739
Broadcom Limited
DIODE SCHOTTKY 30V 430MA SOT-323
Need more? Email Us
Skyworks Solutions Inc.
DIODE PIN 50V 150MA 0402
Lowest to $0.2078
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.2492

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess