Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Input Bias Current 1 pA
Maximum Operating Temperature 125 °C
Max Power Dissipation 710 mW
Max Supply Current 20 µA
Max Supply Voltage 16 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Channels 2
Radiation Hardening No
Response Time 2.5 µs
RoHS Compliant
Win Source Part Number 989406-TS3V393ID
Categories Linear - Comparators
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS3V393ID CAD Model

Description

The TS3V393ID is a high-performance, low-voltage, dual operational amplifier produced by STMicroelectronics. This precision op-amp is designed with a particular focus on providing energy-efficient solutions for a wide range of applications. With its low-voltage operation and low-power consumption, the TS3V393ID is an ideal choice for battery-powered devices, portable equipment, and other applications where power efficiency is paramount.

Key Features

  • Low Power Consumption: The TS3V393ID is optimized for low-power applications, ensuring extended battery life in portable devices.
  • Wide Supply Voltage Range: It operates from a supply voltage range of 2.7V to 16V, providing flexibility in various circuit designs.
  • Low Input Offset Voltage: The device features a low input offset voltage, which enhances the accuracy of the operational amplifier.
  • High Gain Bandwidth Product: With a high gain bandwidth product, the TS3V393ID can handle a wide range of frequencies, making it suitable for multiple applications including filters and audio amplifiers.
  • Output Short-Circuit Protection: The built-in output short-circuit protection ensures the device's reliability and longevity even in the case of output to ground shorts.
  • Low Input Bias Current: The op-amp has a low input bias current, which is beneficial for high impedance sensor applications and precision circuits.

Applications

The TS3V393ID is versatile and can be used in various electronic circuits. Common applications include:

  • Portable and battery-operated devices
  • Signal conditioning
  • Analog filters
  • Audio electronics
  • Sensor interfaces
  • Active power filters

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the TS3V393ID is no exception. The product is manufactured under stringent quality control standards, ensuring high reliability and performance consistency for every unit shipped. The operational amplifier is available in a small 8-pin SOIC package, making it suitable for space-constrained applications while providing ample thermal performance.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.5991
ECAD model for LM2901EDR2G
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $1.7994
ECAD model for LMC7211AIM/NOPB
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN
Nisshinbo Micro Devices Inc.
IC COMPARATOR 2 GEN PUR 8DMP
Need more? Email Us
ECAD model for NJM2403M-TE3
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842LYMT-TR
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-I/P
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for LMV339M/NOPB
Maxim Integrated
IC COMPARATOR OD 16-DIP
Need more? Email Us
ECAD model for MAX984EPE+
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6548-I/P

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention