EN
  • EN
  • DE

NANDC3R4N5AZCC5

Part No NANDC3R4N5AZCC5
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 332764-NANDC3R4N5AZCC5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NANDC3R4N5AZCC5 CAD Model

Description

STMicroelectronics NANDC3R4N5AZCC5 NAND Flash Memory

The NANDC3R4N5AZCC5 is a high-performance NAND Flash memory device from STMicroelectronics, designed to meet the rigorous demands of modern data storage and transfer applications. This product is a testament to STMicroelectronics' commitment to providing advanced memory solutions that offer reliability, speed, and versatility for a wide range of electronic devices.

Key Features

  • High-Density Storage: The device boasts a substantial storage capacity, making it ideal for applications that require large amounts of data to be stored efficiently.
  • Fast Read/Write Speeds: With its swift data transfer rates, the NANDC3R4N5AZCC5 ensures quick access to stored information, which is crucial for high-speed computing and real-time applications.
  • Endurance and Reliability: Engineered for durability, this NAND Flash memory can withstand a significant number of program/erase cycles, ensuring long-term reliability for critical data storage.
  • Low Power Consumption: The device is optimized for low power usage, making it an excellent choice for portable and battery-powered devices where energy efficiency is paramount.

Applications

The versatility of the NANDC3R4N5AZCC5 allows it to be utilized across various sectors, including:

  • Consumer Electronics: Used in smartphones, tablets, and other personal devices for media storage.
  • Industrial: Ideal for data logging, embedded systems, and IoT devices that require robust memory solutions.
  • Automotive: Suitable for in-vehicle infotainment systems and advanced driver assistance systems (ADAS) that require high-density and reliable data storage.
  • Enterprise Systems: Perfect for servers and data centers where large-scale, reliable data storage is critical.

Technical Specifications

The NANDC3R4N5AZCC5 is built with cutting-edge technology that includes:

  • Advanced NAND Flash architecture for optimal performance.
  • Compatibility with various bus interfaces for easy integration into existing systems.
  • Support for error correction code (ECC) algorithms to ensure data integrity.

With its combination of high storage capacity, fast data transfer speeds, and dependable operation, the STMicroelectronics NANDC3R4N5AZCC5 NAND Flash memory is a top-tier solution for a multitude of storage requirements. Whether for personal gadgets or industrial-grade applications, this memory device stands ready to deliver the performance and reliability that users expect from STMicroelectronics.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess