EN
  • EN
  • DE

M27V512-120NIDUP

Part No M27V512-120NIDUP
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305255-M27V512-120NIDUP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M27V512-120NIDUP CAD Model

Description

The M27V512-120NIDUP is a cutting-edge 512 Kbit UV erasable and programmable read-only memory (EPROM) device produced by STMicroelectronics. This product is specifically designed to meet the high-performance requirements of advanced electronic systems. With a storage capacity of 512 kilobits, it is capable of storing large amounts of code or data, which is essential for applications in the industrial, automotive, and telecommunications sectors.

Key Features

  • Access time: 120ns
  • Single 5V ± 10% supply voltage
  • Low power consumption: 40mA max active and 100µA max standby
  • Programming voltage: 12.75V ± 0.25V
  • Programmable chip enable and program enable pins for SMD packages
  • Temporary sector unprotect feature
  • Electronic signature for device identification

Performance and Durability

The M27V512-120NIDUP boasts an impressive access time of 120 nanoseconds, ensuring swift data retrieval, which is crucial for time-sensitive applications. It operates on a single 5V supply voltage, with a margin of ± 10%, making it compatible with a wide range of systems without the need for complex power supply designs.

Energy Efficiency

Energy efficiency is a hallmark of the M27V512-120NIDUP, featuring low power consumption with a maximum active current of 40mA and a standby current of just 100µA. This characteristic not only extends the lifespan of battery-operated devices but also reduces the overall energy footprint of the systems it is integrated into.

Programming and Security

The device requires a programming voltage of 12.75V with a tight tolerance of ± 0.25V, ensuring reliable programming. Additionally, it includes programmable chip enable and program enable pins, particularly beneficial for surface-mount device (SMD) packages. The temporary sector unprotect feature allows for flexibility during programming, while the electronic signature provides a means for device identification and authentication.

Applications

The M27V512-120NIDUP is an ideal choice for a diverse array of applications, including but not limited to automotive control systems, industrial automation, telecommunications infrastructure, and complex consumer electronics. Its robust design and feature set make it a versatile component in any system requiring a reliable non-volatile memory solution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess