EN
  • EN
  • DE

STGB19NC60HDT4

Part No STGB19NC60HDT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 40A 130W D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 40A
Pulsed Collector Current 60A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 12A
Maximum Power Dissipation 130W
Total Switching Energy(Ets) 85μJ (on), 189μJ (off)
Input Type Standard
Gate Charge 53nC
Turn-on and Turn-off delay time 25ns/97ns
Testing Conditions 390V, 12A, 10 Ohm, 15V
Reverse Recovery Time (trr) 31ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 1102998-STGB19NC60HDT4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STGB19NC60HDT4 CAD Model

Description

STGB19NC60HDT4 - IGBT from STMicroelectronics

The STGB19NC60HDT4 is a cutting-edge insulated gate bipolar transistor (IGBT) developed by STMicroelectronics, a global leader in semiconductor solutions. This device is designed to meet the needs of a wide range of high-efficiency applications, such as motor control, uninterruptible power supplies (UPS), and inverter systems for renewable energy sources.

Key Features

  • High Current Capability: The STGB19NC60HDT4 is capable of handling continuous collector currents up to 30A, making it suitable for high-power applications.
  • Low On-Voltage Drop (VCE(sat)): This IGBT features a low on-voltage drop, which translates to reduced conduction losses and improved overall efficiency.
  • High Switching Speed: With a fast switching speed, this device is ideal for applications requiring high-frequency operation.
  • Co-Packaged with Free Wheeling Diode: The inclusion of a co-packaged free wheeling diode provides the convenience of having a diode matched to the IGBT's performance, simplifying design and enhancing system reliability.
  • Short-Circuit Rating: The device offers a short-circuit rating, which is essential for protecting the circuit during fault conditions.
  • Maximized Thermal Performance: The STGB19NC60HDT4 is housed in a D2PAK package that maximizes thermal performance and helps to maintain a lower operating temperature.

Applications

The versatility of the STGB19NC60HDT4 makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • AC-DC and DC-AC converters
  • High-frequency inverters
  • Motor drives
  • Power factor correction circuits
  • Inductive heating and welding equipment

Product Summary

The STGB19NC60HDT4 by STMicroelectronics represents a blend of high-performance IGBT technology with robust design features, offering an efficient and reliable solution for power management and conversion. Its high current capability, low on-voltage drop, and high switching speed make it a preferred choice for designers looking to optimize their power systems for performance and efficiency.

Whether you're developing an advanced motor control system, a resilient UPS, or an innovative renewable energy inverter, the STGB19NC60HDT4 provides the power handling and efficiency you need to create cutting-edge, reliable products.

You May Also Be Interested in

IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6974 $51.2506
46+ $2.2132 $101.8072
70+ $2.1441 $150.0870
97+ $2.0749 $201.2653
125+ $2.0057 $250.7125
167+ $1.7983 $300.3161
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,282 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess