The M68AW127BM70N6 is a high-performance, 1Mbit (128Kb x8) non-volatile memory module from STMicroelectronics, a global semiconductor leader known for its innovative and reliable memory solutions. This product is designed to deliver fast data storage and retrieval with a 70ns access time, making it suitable for a wide range of applications that require quick memory operations and long-term data retention.
Key Features
- Memory Size: 1Mbit (128Kb x8)
- Access Time: 70 nanoseconds
- Operating Voltage: 4.5V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Package: 44-pin SO package
- Interface Type: Parallel
This memory module is housed in a 44-pin Small Outline (SO) package, which is well-suited for space-constrained applications. The parallel interface ensures compatibility with a broad range of microcontrollers and digital signal processors, providing a straightforward integration path for system designers.
Applications
The M68AW127BM70N6 is versatile and can be used in various sectors, including:
- Industrial control systems
- Telecommunication infrastructure
- Automotive electronics
- Consumer electronics
- Medical devices
Its robust design and wide operating temperature range make it an ideal choice for applications that operate in harsh environments or require a high level of reliability and endurance.
Reliability and Quality
STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The M68AW127BM70N6 has undergone rigorous testing to ensure it meets these standards, providing designers with confidence in the stability and longevity of their memory solutions.
With its fast access time, ease of integration, and proven reliability, the M68AW127BM70N6 from STMicroelectronics is an excellent choice for designers looking for a dependable and efficient non-volatile memory solution.