EN
  • EN
  • DE

M24512-DRMF3TG/K

Part No M24512-DRMF3TG/K
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 512KBIT I2C 1MHZ 8MLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features EEPROM Memory IC 512Kb (64K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-MLP (2x3)
Family Name M24512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 497-15356-1, 497-15356-2, 497-15356-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880515-M24512-DRMF3TG/K
Ultra Librarian 3D Model Ultra Librarian M24512-DRMF3TG/K CAD Model

Description

STMicroelectronics M24512-DRMF3TG/K EEPROM

The M24512-DRMF3TG/K is a 512-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, an industry leader in semiconductor solutions. This high-speed, low-power EEPROM is designed for a wide range of applications that require reliable data storage and retrieval, making it a versatile component for modern electronic systems.

Constructed with an advanced CMOS technology, the M24512-DRMF3TG/K offers a significant data storage capacity of 512 kilobits, organized as 64K x 8 bits, which allows for the efficient storage of configuration data, setup parameters, and small application programs. The memory is accessed via a two-wire I²C serial interface, supporting both the 100 kHz (Standard-mode) and 400 kHz (Fast-mode) communication speeds, which ensures compatibility with a broad range of microcontrollers and processors.

This EEPROM features a wide supply voltage range from 1.8V to 5.5V, making it suitable for use in systems with varying power requirements. It also includes write control features such as byte and page write (up to 128 bytes), which contribute to its flexibility and ease of use in complex applications. The device is capable of withstanding up to 4 million write cycles, with a data retention period of over 40 years, ensuring the reliability and longevity of stored data.

For security and data protection, the M24512-DRMF3TG/K includes a hardware write protection feature. This is implemented via a Write Protect (WP) pin, which, when connected to VCC, prevents accidental data overwrites and ensures the integrity of the stored information.

The M24512-DRMF3TG/K comes in an 8-pin TSSOP package, which is both space-saving and suitable for automated assembly processes, making it a practical choice for mass-produced electronic products. Its industrial temperature range from -40°C to +85°C allows for operation in extreme environmental conditions, further increasing its applicability across various industries.

Overall, the M24512-DRMF3TG/K EEPROM from STMicroelectronics represents a reliable and efficient solution for applications that demand stable and long-lasting data storage capabilities.

You May Also Be Interested in

Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Microchip Technology
Contact for details
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4678 $52.0170
36+ $2.8454 $102.4344
55+ $2.7564 $151.6020
75+ $2.6675 $200.0625
97+ $2.5786 $250.1242
130+ $2.3119 $300.5470
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess