EN
  • EN
  • DE

M48T128Y-70PM1

Part No M48T128Y-70PM1
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description 3.3V-5V 1 Mbit 128Kb x8 TIMEKEEPER SRAM | IC RTC CLK/CALENDAR PAR 32-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Clock/Calendar
Features Leap Year
Date Format YY-MM-DD-dd
Interface Parallel
Supply Voltage (V) 4.5V ~ 5.5V
Current - Timekeeping (Maximum) 4mA at 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 32-DIP Module
Supplier Device Package 32-PMDIP
Family Part Number M48T
Manufacturer Pack Quantity 12
MSL Level 1 (Unlimited)
Win Source Part Number 1210609-M48T128Y-70PM1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48T128Y-70PM1 CAD Model

Description

STMicroelectronics M48T128Y-70PM1 Timekeeper RAM

The M48T128Y-70PM1 is a high-performance 128 Kbit Timekeeper<sup>® SRAM from STMicroelectronics that integrates a battery-backed non-volatile timekeeping RAM with a built-in real-time clock/calendar and a programmable interrupt generator. This innovative product is designed to maintain data integrity and provide accurate timekeeping in a wide range of applications, even when the main power supply is turned off.

This Timekeeper RAM operates at a speed of 70ns, ensuring quick data access and processing, making it well-suited for high-speed systems that require reliable timekeeping and data storage capabilities. The M48T128Y-70PM1 is encapsulated in a self-contained, 28-pin, 600 mils SOIC package, providing a compact solution that is easy to integrate into various system designs.

The real-time clock/calendar of the M48T128Y-70PM1 provides seconds, minutes, hours, day, date, month, and year information, with the added benefit of leap year compensation valid up to the year 2100. The clock operates in either 24-hour or 12-hour format with an AM/PM indicator, catering to different user preferences and international standards.

An additional feature of the M48T128Y-70PM1 is its programmable alarm and interrupt function, which can be set to a specific time or date, triggering a system response when needed. This functionality is invaluable for applications such as power management, scheduled maintenance, or timed events.

STMicroelectronics has equipped the M48T128Y-70PM1 with an embedded lithium battery, which has a stable and long life, ensuring that data and time are preserved for an extended period without external power. The device also includes special circuitry to detect power failures and automatically switch to the battery supply, making it highly reliable in unpredictable power environments.

Overall, the M48T128Y-70PM1 from STMicroelectronics is an excellent choice for applications requiring a robust, non-volatile memory with an integrated real-time clock. Its wide operating temperature range and low power consumption make it ideal for industrial control systems, security systems, network servers, and other data-sensitive applications where time accuracy and data preservation are critical.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess