Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 25A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 7A
Maximum Power Dissipation 80W
Total Switching Energy(Ets) 82μJ (on), 155μJ (off)
Input Type Standard
Gate Charge 34.4nC
Turn-on and Turn-off delay time 22.5ns/116ns
Testing Conditions 390V, 7A, 10 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 1102996-STGB14NC60KT4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGB14NC60KT4 CAD Model

Description

STGB14NC60KT4 - IGBT Transistor from STMicroelectronics

The STGB14NC60KT4 is a high-performance IGBT (Insulated Gate Bipolar Transistor) produced by STMicroelectronics, a leader in semiconductor solutions. This IGBT is designed to provide a combination of high speed and efficiency, making it an ideal choice for a variety of power switching applications. With its robust construction and advanced technology, the STGB14NC60KT4 is engineered to meet the demanding requirements of modern electronic circuits.

Key Features

  • High Voltage Capability: The STGB14NC60KT4 is capable of handling high voltages, with a collector-emitter voltage (V<sub>CE) rating of 600V. This makes it suitable for applications that require high voltage operation without compromising performance.
  • Low On-Resistance: The device features a low on-state voltage drop due to its low conduction losses, which results in higher efficiency and lower heat generation during operation.
  • Fast Switching Speed: With its fast switching characteristics, the STGB14NC60KT4 minimizes switching losses, which is critical for high-frequency applications.
  • High Current Rating: This IGBT can handle a continuous collector current (I<sub>C) of 14A, making it a robust choice for handling high power levels.
  • Co-Packaged Diode: The device includes an integrated fast recovery diode, which further simplifies circuit design and enhances overall system reliability.

Applications

The versatility of the STGB14NC60KT4 allows it to be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives and Inverters
  • Inductive Heating
  • Welding Equipment

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability, and the STGB14NC60KT4 is no exception. It is manufactured to meet the highest industry standards, ensuring a reliable performance in even the most challenging environments. With its robust design and advanced features, the STGB14NC60KT4 is a testament to STMicroelectronics' expertise in IGBT technology.

Whether you're designing a power supply, upgrading a motor control system, or creating an energy-efficient inverter, the STGB14NC60KT4 offers the performance and reliability needed to build top-notch power electronics systems.

You May Also Be Interested in

Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE | IGBT 600V 48A 250W TO262
Lowest to $3.0128
ECAD model for IRGSL4062DPBF
Fairchild/ON Semiconductor
Trans IGBT Chip N-CH 600V 16A 55000mW 3-Pin(3+Tab) TO-220FP Tube / IGBT 600V 16A 55W TO220F
Lowest to $5.2559
ECAD model for SGS10N60RUFDTU
STMicroelectronics
Designed for soft commutation only
Lowest to $15.9664
ECAD model for STGW40V60DLF
Infineon Technologies
Need more? Email Us
ECAD model for SKD04N60LV
ON Semiconductor
600V, SMPS Series N-Channel IGBT | IGBT 600V 34A 125W TO247
Need more? Email Us
ECAD model for HGTG7N60A4
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, Vce(on)typ.=1.59V, @Vge=15V, Ic=17A) | IGBT 600V 31A 100W TO220AB
Need more? Email Us
ECAD model for IRG4BC30F
STMicroelectronics
Resonant converters
Lowest to $30.5454
ECAD model for STGW35HF60WDI
ON Semiconductor
IGBT TRENCH/FS 1350V 30A TO247
Lowest to $3.0430
ECAD model for NGTB15N135IHRWG
Microsemi Corporation
High Speed PT IGBT
Need more? Email Us
ECAD model for APT64GA90B

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4651 $67.3255
12+ $11.0487 $132.5844
19+ $10.7033 $203.3627
25+ $10.3579 $258.9475
33+ $10.0125 $330.4125
44+ $8.9776 $395.0144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention