EN
  • EN
  • DE

ZPSD313-B-70J

Part No ZPSD313-B-70J
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Low Cost Field Programmable Microcontroller Peripherals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1283218-ZPSD313-B-70J
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZPSD313-B-70J CAD Model

Description

Introducing the ZPSD313-B-70J Microcontroller from STMicroelectronics

The ZPSD313-B-70J is a sophisticated microcontroller unit (MCU) engineered by the renowned semiconductor manufacturer, STMicroelectronics. This MCU is part of the PSD3XX series, which is designed to offer a versatile solution for embedded control systems. The ZPSD313-B-70J is an essential component for designers who are looking for a robust and reliable MCU that can handle complex tasks within their electronic applications.

Key Features of ZPSD313-B-70J

  • High-Performance Architecture: The ZPSD313-B-70J operates with a high-speed microprocessor interface that ensures seamless integration with a wide array of microprocessors. This makes it an excellent choice for applications requiring quick data processing and efficient operation.
  • Memory Capabilities: This MCU comes with a 70ns instruction cycle time, which provides fast access to embedded memory. It is equipped with a substantial amount of programmable read-only memory (PROM), erasable programmable read-only memory (EPROM), and static random-access memory (SRAM), facilitating ample space for code storage and data manipulation.
  • Input/Output (I/O) Flexibility: The ZPSD313-B-70J provides a flexible I/O configuration, which allows designers to connect a variety of peripherals and implement custom I/O arrangements to meet the specific needs of their applications.
  • Embedded Peripherals: This MCU includes embedded peripheral features such as timers, counters, and interrupt controllers. These integrated components help to streamline design processes, reduce the need for additional external components, and enable more efficient system management.
  • Power Management: STMicroelectronics has designed the ZPSD313-B-70J with power management in mind. The MCU features low-power consumption modes, which are critical for battery-powered devices and applications where energy efficiency is a priority.
  • Reliability and Durability: Like all STMicroelectronics products, the ZPSD313-B-70J is manufactured to high standards, ensuring that it delivers consistent performance and withstands the rigors of demanding operational environments.

Applications

The ZPSD313-B-70J is ideal for a wide range of applications, including industrial control systems, automotive electronics, consumer electronics, and communication devices. Its robust feature set and flexible design make it a go-to MCU for engineers and designers who require a reliable and high-performing component for their electronic projects.

Conclusion

STMicroelectronics' ZPSD313-B-70J represents a powerful and versatile MCU solution that delivers exceptional performance and integration capabilities. With its advanced features and dependable design, it stands as a top choice for professionals looking to enhance their electronic systems.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess