Products specifications Report Issue?

Reference Date Code 1434+
Reference case TSSOP
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 712330-ST19NP18ER28PVMK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST19NP18ER28PVMK CAD Model

Description

The ST19NP18ER28PVMK is a high-performance, secure microcontroller product from STMicroelectronics, designed to meet the stringent requirements of smart card and secure element applications. This product is part of the ST19 family, which is renowned for its robust security features and flexible memory options, making it an ideal choice for a wide range of applications such as banking, identification, and access control.

Key Features

  • Enhanced Security: The ST19NP18ER28PVMK incorporates advanced security measures to protect against a variety of attacks. It features a dedicated hardware security module that includes cryptographic accelerators, a true random number generator, and unique anti-tampering technology.
  • Memory Configuration: This microcontroller offers a flexible memory architecture with 18K bytes of user ROM, 28K bytes of EEPROM, and 1K bytes of RAM. The EEPROM is particularly noteworthy for its high endurance and fast programming capabilities.
  • High Performance: With a powerful processing core, the ST19NP18ER28PVMK delivers exceptional performance for complex cryptographic operations, ensuring quick and efficient data processing for secure transactions.
  • Communication Interfaces: The product supports multiple communication protocols, including ISO/IEC 7816, SWP (Single Wire Protocol), and I2C, providing versatility for different application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the ST19NP18ER28PVMK offers various power-saving modes to extend the lifespan of battery-powered devices.

Applications

The versatility and security features of the ST19NP18ER28PVMK make it suitable for a broad range of secure applications, including:

  • Banking and financial services (credit/debit cards, mobile payment solutions)
  • Government and personal identification (e-passports, ID cards, health cards)
  • Access control systems (physical and logical access)
  • Transportation (ticketing and fare collection systems)
  • Telecommunications (SIM cards, secure elements for mobile devices)

With its combination of advanced security features, flexible memory options, and high performance, the ST19NP18ER28PVMK from STMicroelectronics stands out as a top-tier solution for developers looking to integrate secure elements into their products.

You May Also Be Interested in

Analog Devices Inc.
Complete 12-Bit 1.5/3.0/10.0 MSPS Monolithic A/D Converters
Lowest to $72.2527
ECAD model for AD9223
Analog Devices Inc.
LC2MOS Complete, 12-Bit, 100 kHz, Sampling ADCs | IC ADC 12BIT SAR 28PLCC
Need more? Email Us
ECAD model for AD7875KP
Analog Devices Inc.
13-Bit, 0.5C Accurate, MicroPower Digital Temperature Sensor in 6-Lead SOT-23
Lowest to $3.5656
ECAD model for ADT7301ARTZ
TE Connectivity
DDR1 DDR2 SODIMM SOCKET 0.6MM PITCH 200POS 9.2MM HEIGHT STANDARD TYPE | CONN SKT SODIMM 200POS R/A SMD
Lowest to $4.8982
ECAD model for 1612618-4
IDT, Integrated Device Technology Inc
56-pin CK505 for Desktop P4™ Systems | IC PC MAIN CLOCK CK505 48VFQPN
Lowest to $7.1471
ECAD model for 9LP505-2HGLF
Analog Devices Inc.
Single-Channel, 128-/64-/32-Position, I2C, ±8% Resistor Tolerance, Nonvolatile Digital Potentiometer
Lowest to $5.0882
ECAD model for AD5110BCPZ10-RL7
Analog Devices Inc.
Dual-Channel, 5 kV Isolators with Integrated DC-to-DC Converter | DGTL ISO 5KV 2CH GEN PURP 16SOIC
Need more? Email Us
ECAD model for ADUM6201CRIZ
Vishay
Schottky Rectifier, 2 x 15 A | DIODE ARRAY SCHOTTKY 35V TO220AB
Lowest to $1.8861
ECAD model for 25CTQ035
NXP / Nexperia
Dual 4-bit binary ripple counter
Lowest to $0.3449
ECAD model for 74HCT393

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.1187 $66.5431
31+ $4.2003 $130.2093
48+ $4.0684 $195.2832
66+ $3.9377 $259.8882
85+ $3.8071 $323.6035
114+ $3.4125 $389.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,918 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention