Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Tape (CT)
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 5.5V ~ 16V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 1A, 1A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 108V
Rise / Fall Time 20ns, 20ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MIC4605
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 758504-MIC4605-2YM-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4605-2YM-TR CAD Model

Description

Product Overview: MIC4605-2YM-TR by Microchip Technology

The MIC4605-2YM-TR is a state-of-the-art half-bridge MOSFET driver from Microchip Technology, designed to efficiently control power MOSFETs in a variety of applications. This driver is particularly suitable for high-speed and high-power switching applications, making it an ideal choice for motor control, power supply, and other power conversion systems.

Key Features

  • Adaptive Dead Time Management: The MIC4605-2YM-TR features an adaptive dead-time circuit that ensures optimal switching performance, reducing power loss and improving efficiency by minimizing cross-conduction.
  • Shoot-Through Protection: Built-in shoot-through protection safeguards the MOSFETs from damage by preventing both high-side and low-side MOSFETs from conducting simultaneously.
  • High-Speed Operation: With the capability to operate at high frequencies, this driver supports fast switching speeds, which is crucial for reducing transition losses and achieving higher efficiency in power conversion.
  • Under-Voltage Lockout (UVLO): The integrated UVLO feature ensures that the driver operates only when the supply voltage is within the acceptable range, thus protecting the system from low-voltage conditions.
  • Thermal Shutdown: The device includes a thermal shutdown feature that prevents overheating, enhancing the reliability and longevity of the system.

Applications

  • DC/AC Inverters
  • Brushless DC Motor Drives
  • Class D Audio Amplifiers
  • Power Supplies
  • Synchronous Rectification Systems

Technical Specifications

  • Supply Voltage Range: 4.5V to 16V
  • Logic Input Thresholds Compatible with 3.3V to 15V
  • Peak Output Current: 2A
  • Propagation Delay: 35ns (typical)
  • Operating Temperature Range: -40°C to +125°C

The MIC4605-2YM-TR is available in a compact 8-pin SOIC package, which is RoHS compliant and lead (Pb) free. This driver is designed to meet the stringent requirements of modern power electronics, offering a robust and reliable solution for critical applications.

You May Also Be Interested in

Texas Instruments
Tiny 7A MOSFET Gate Driver | IC MOSFET GATE DRIVER 7A 8MSOP
Lowest to $2.0990
ECAD model for LM5112MYX
Texas Instruments
3A, 2A and 1A High Voltage High-Side and Low-Side Gate Drivers
Lowest to $2.4228
ECAD model for LM5101AMRX/NOPB
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP
Lowest to $10.0901
ECAD model for LTC7000IMSE-1#WTRPBF
IXYS
8 Amp Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR LS 8A SGL 5TO-263
Need more? Email Us
ECAD model for IXDD408YI
Texas Instruments
DUAL PERIPHERAL DRIVERS
Lowest to $0.3443
ECAD model for SN75452BDRG4
Micrel
DUAL HIGH/LOW-SIDE MOSFET DRIVER
Lowest to $1.8495
ECAD model for MIC5017BWM
IXYS
9 Amp Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR 9A LOSIDE TO220-5
Need more? Email Us
ECAD model for IXDI409CI
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 10MSOP
Lowest to $0.5863
ECAD model for DGD05463M10-13
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR MOSFET QUAD HI-SIDE 18DIP
Need more? Email Us
ECAD model for MAX621CPN

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1179 $50.8296
58+ $1.7377 $100.7866
90+ $1.6834 $151.5060
123+ $1.6291 $200.3793
159+ $1.5748 $250.3932
213+ $1.4119 $300.7347
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,810 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention