EN
  • EN
  • DE

STEVAL-MKI187V1

Part No STEVAL-MKI187V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Sensor Type Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature
Embedded Yes, MCU, 32-Bit
Supplied Contents Board(s)
Utilized IC / Part STM32F412
Base Product Number STEVAL
Other Names 497-18506
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8543.70.9860
Win Source Part Number 1283718-STEVAL-MKI187V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI187V1 CAD Model

Description

The STEVAL-MKI187V1 from STMicroelectronics is a comprehensive evaluation board designed for the LSM6DSOX iNEMO inertial module. This state-of-the-art product is a compact system-in-package featuring a 3D digital accelerometer and a 3D digital gyroscope tailored for advanced motion and tracking applications.

With its high-resolution sensing capability, the LSM6DSOX can detect accelerations up to ±2/±4/±8/±16 g and angular rate measurements up to ±125/±250/±500/±1000/±2000 dps. This makes the STEVAL-MKI187V1 an ideal choice for developers and engineers looking to implement features such as pedometer, gesture recognition, and vibration monitoring in their applications.

The board connects to a computer through a high-speed USB interface, which is used for both power supply and data communication. It is supported by the Unico GUI, which allows users to easily customize settings and perform comprehensive analysis of the sensor data. Furthermore, the board is compatible with the STEVAL-MKI109V3 motherboard, which facilitates additional development and testing capabilities.

Key features of the STEVAL-MKI187V1 include:

  • LSM6DSOX iNEMO inertial module with a machine learning core.
  • High-performance 3D accelerometer and 3D gyroscope.
  • Multiple ranges for accurate motion tracking across different dynamics.
  • Embedded temperature sensor.
  • Simple USB plug-and-play interface.
  • Comprehensive software support through the Unico GUI.
  • Compatibility with STEVAL-MKI109V3 for extended functionalities.

The evaluation board is designed with robustness in mind, featuring a durable layout that ensures reliable operation even in demanding conditions. It's a perfect tool for rapid prototyping and helps accelerate the development of firmware for the LSM6DSOX, reducing time-to-market for innovative motion-based applications.

Whether you're developing wearable devices, gaming and virtual reality input devices, or advanced industrial sensors, the STEVAL-MKI187V1 offers a versatile and powerful platform to bring your ideas to life.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess