EN
  • EN
  • DE

STEVAL-ISB014V3

Part No STEVAL-ISB014V3
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series OptimGauge™
Package Box
Product Status Obsolete
Type Power Management
Function Fuel Gauge
Embedded No
Utilized IC / Part GG25L
Supplied Contents Board(s)
Other Names 497-15189
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284468-STEVAL-ISB014V3
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISB014V3 CAD Model

Description

STEVAL-ISB014V3 - Wireless Charging Evaluation Board

The STEVAL-ISB014V3 from STMicroelectronics is a state-of-the-art evaluation board designed for the development and testing of wireless charging systems. This innovative product caters to the growing demand for convenient and efficient charging solutions in the consumer electronics market.

This evaluation board is based on the STWBC-WA wireless charging-transmitter controller, which is optimized for the Qi wireless charging standard. It supports wireless charging of devices at power levels up to 5 watts, making it suitable for a wide range of applications, including smartphones, wearables, and other small electronics.

The STEVAL-ISB014V3 is equipped with a full set of features that facilitate the development process for engineers. It includes a USB interface for communication with a PC, enabling users to easily configure and monitor the charging parameters. The board also comes with a comprehensive software package that provides a user-friendly graphical interface for real-time adjustments and diagnostics.

Key features of the evaluation board include:

  • Compatibility with the Qi wireless charging standard (WPC 1.1.2)
  • Support for 5W low-power wireless charging applications
  • Integrated STWBC-WA wireless charging-transmitter controller
  • Foreign object detection (FOD) functionality
  • LED indicators for charge status and error notification
  • Comprehensive software toolset for configuration and monitoring

The board's design not only showcases the capabilities of the STWBC-WA controller but also allows for quick prototyping, helping to accelerate the development cycle from concept to product. Its compact size and integrated features make the STEVAL-ISB014V3 an excellent choice for engineers looking to explore the potential of wireless power transfer in their next project.

With the STEVAL-ISB014V3, STMicroelectronics continues to demonstrate its commitment to innovation in the field of wireless charging technology, providing tools that enable designers to bring the convenience of wireless charging to a multitude of electronic devices.

You May Also Be Interested in

Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess