EN
  • EN
  • DE

STEVAL-SPMD250V1

Part No STEVAL-SPMD250V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series EASY POWER™
Package Box
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded No
Utilized IC / Part SPMD250
Primary Attributes Motors (Stepper)
Supplied Contents Board(s)
Secondary Attributes Remote Shutdown
Other Names 497-9011
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284471-STEVAL-SPMD250V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-SPMD250V1 CAD Model

Description

STEVAL-SPMD250V1 - STMicroelectronics Product Overview

The STEVAL-SPMD250V1 is a state-of-the-art power management demonstration board from STMicroelectronics, specifically designed to showcase the capabilities of the SPMD250STP advanced power system. This innovative product is an ideal solution for developers looking to explore high-efficiency power conversion in applications such as server farms, telecommunications, and industrial systems.

The demonstration board is built around STMicroelectronics' cutting-edge silicon power MOSFETs, which are renowned for their low on-resistance and high switching performance. The STEVAL-SPMD250V1 is engineered to demonstrate the exceptional efficiency and thermal performance of these MOSFETs in a synchronous rectification topology, which is critical for reducing power losses in switched-mode power supplies.

Featuring an input voltage range that caters to a wide array of power applications, the STEVAL-SPMD250V1 is versatile and can be used to evaluate different power scenarios. The board is equipped with a robust design that includes overcurrent and overtemperature protection, ensuring reliable operation under various conditions.

The STEVAL-SPMD250V1 is not only a testament to the performance of STMicroelectronics' power MOSFETs but also serves as a platform for engineers to experiment with and optimize their own power management solutions. With its user-friendly interface and comprehensive documentation, the demonstration board is accessible to both novice and experienced designers.

Key features of the STEVAL-SPMD250V1 include:

  • High-efficiency synchronous rectification
  • Low on-resistance power MOSFETs for reduced power losses
  • Wide input voltage range for flexibility in various applications
  • Integrated protection features for enhanced reliability
  • Easy-to-use evaluation platform for power management research and development

In summary, the STEVAL-SPMD250V1 from STMicroelectronics is an excellent tool for engineers and developers seeking to improve power efficiency in their designs. With its robust features and adaptable nature, it stands as a benchmark for power management excellence within the industry.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess