EN
  • EN
  • DE

ACST610-8FP

Part No ACST610-8FP
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 800V TO220FPAB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Series ACS™/A.S.D®
Package Tube
Product Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 6 A
Voltage - Gate Trigger (Vgt) (Max) 1 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 45A, 47A
Current - Gate Trigger (Igt) (Max) 10 mA
Current - Hold (Ih) (Max) 25 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220FPAB
Base Product Number ACST610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1376677-ACST610-8FP
Ultra Librarian 3D Model Ultra Librarian ACST610-8FP CAD Model

Description

The ACST610-8FP from STMicroelectronics is a high-performance, overvoltage protected AC switch, designed to deliver exceptional performance in a wide range of applications. This device is a member of the AC power switch family, which includes devices that integrate the control function and the power stage on the same chip. With its robust design and built-in protection features, the ACST610-8FP is an ideal choice for managing AC loads with current limiting capabilities.

Key Features

  • High Surge Capability: The ACST610-8FP is capable of withstanding high surge currents, making it suitable for applications that experience frequent power surges and spikes.
  • Overvoltage Protection: This device includes an integrated overvoltage protection system that ensures the safety and longevity of both the switch and the load it controls.
  • Direct Gate Drive: The ACST610-8FP can be driven directly from a microcontroller or other logic device, simplifying the design and reducing component count.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, enhancing the reliability of the system.
  • Low Holding Current: The low holding current of the ACST610-8FP ensures that the device remains in the off state when required, preventing unwanted power consumption.
  • Isolated Package: The ACST610-8FP comes in an isolated TO-220FP package, providing excellent isolation properties and making it easy to mount and handle.

Applications

The ACST610-8FP is a versatile component that can be used in a variety of applications, including but not limited to:

  • Home appliances (e.g., washing machines, refrigerators, air conditioners)
  • Industrial control systems
  • Smart power management systems
  • Overvoltage protection circuits
  • Motor control circuits

In summary, the ACST610-8FP is a reliable and efficient solution for controlling AC power in a multitude of applications. Its integrated features and robust design make it a valuable component for designers looking to enhance system safety and reduce complexity.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9120 $50.1600
120+ $0.8532 $102.3840
185+ $0.8238 $152.4030
265+ $0.7650 $202.7250
340+ $0.7355 $250.0700
425+ $0.7061 $300.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess