EN
  • EN
  • DE

STEVAL-IFP010V1

Part No STEVAL-IFP010V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function High Side Driver (Internal FET)
Embedded No
Utilized IC / Part VNI2140J
Primary Attributes 2 Channel Internal Switch
Supplied Contents Board(s)
Secondary Attributes Short-Circuit, Thermal and Undervoltage Protection
Other Names 497-8260,1805-STEVAL-IFP010V1,-497-8260
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284509-STEVAL-IFP010V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFP010V1 CAD Model

Description

STEVAL-IFP010V1 - STMicroelectronics Interface Evaluation Board

The STEVAL-IFP010V1 from STMicroelectronics is a sophisticated evaluation board designed to demonstrate the capabilities of the ISO8200BQ, an octal high-side smart power solid-state relay. This evaluation board is an essential tool for engineers and designers who wish to explore the features and performance of the ISO8200BQ in their applications.

The ISO8200BQ is an integral part of the evaluation board, which is an 8-channel intelligent power switch for 24V industrial control systems. It provides a rich set of features including diagnostic functions, a serial peripheral interface (SPI), and over-temperature protection. These features make it an ideal choice for driving resistive, inductive, and capacitive loads.

The STEVAL-IFP010V1 is equipped with a wide range of input and output connectors, making it highly adaptable for various test scenarios. The evaluation board is designed to operate over a wide supply voltage range, catering to the needs of diverse industrial applications. It also includes an overvoltage clamp, under-voltage shutdown, load current limitation, and over-temperature shutdown with auto-restart, ensuring robust performance and high reliability.

The onboard diagnostic features enable the detection of open-load in off-state, short-circuit, over-temperature, and under-voltage conditions, providing valuable feedback for system monitoring and enhancing safety. The SPI interface allows for the daisy-chaining of multiple boards, facilitating the expansion of output channels without the need for additional control lines.

The STEVAL-IFP010V1 is a perfect choice for those looking to develop applications such as PLCs, industrial PC peripheral drivers, and factory automation equipment. Its design is optimized for ease of use, allowing for quick setup and integration into existing systems. The evaluation board comes with comprehensive documentation, including application notes and design schematics, to assist developers in the rapid prototyping and testing of their designs.

Overall, the STEVAL-IFP010V1 interface evaluation board is a highly versatile and reliable tool that showcases the robustness and advanced features of the ISO8200BQ smart power switch, making it an invaluable asset for industrial control system development.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess