EN
  • EN
  • DE

STEVAL-ISA090V1

Part No STEVAL-ISA090V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 5.1V
Current - Output 3.5A
Voltage - Input 8V ~ 55V
Regulator Topology Buck
Frequency - Switching 150kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L4973
Base Product Number STEVAL
Other Names 497-11284,-497-11284,STEVALISA090V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284275-STEVAL-ISA090V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA090V1 CAD Model

Description

STEVAL-ISA090V1 - STMicroelectronics Product Overview

The STEVAL-ISA090V1 is an advanced evaluation board from STMicroelectronics, designed specifically for demonstrating the capabilities of the L7986, a high-efficiency, 3 A step-down switching regulator. This product is an ideal solution for developers and engineers looking for a compact, high-performance power management solution for their applications.

Key Features

  • High Efficiency: The L7986 regulator on the STEVAL-ISA090V1 operates with an efficiency of up to 95%, ensuring minimal power loss and heat generation in your application.
  • Wide Input Voltage Range: With an input voltage range from 4.5 V to 38 V, the board is versatile and suitable for a wide range of supply sources.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8 V to VIN, providing flexibility to power various components that require different operating voltages.
  • High Output Current: Capable of delivering up to 3 A of continuous output current, making it suitable for powering high-demand circuits.
  • Thermal Protection: The board includes thermal shutdown protection to prevent damage from overheating.
  • Under-voltage Lockout: The under-voltage lockout (UVLO) feature ensures that the device operates only when the input voltage is within the specified range.
  • Built-in Soft-start: The soft-start function limits inrush current during startup, improving system reliability.

Applications

The STEVAL-ISA090V1 is suitable for a variety of applications where efficient power conversion is required. It is particularly useful in:

  • Industrial power systems
  • Consumer electronics
  • Telecommunications equipment
  • Computer peripherals
  • Networking devices

Design Support

STMicroelectronics provides comprehensive design support for the STEVAL-ISA090V1, including detailed documentation, reference design files, and technical assistance to facilitate rapid development and integration into your projects.

Whether you are developing a new product or upgrading an existing system, the STEVAL-ISA090V1 evaluation board offers a reliable and efficient solution for your power management needs.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3100EUD / DC1326A DEMONSTRATION CIRCUIT
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess