EN
  • EN
  • DE

STP16CP596MTR

Part No STP16CP596MTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 50MA 24SO / LOW VOLTAGE 16-BIT CONSTANT CURRENT LED SINK DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Part Status Obsolete (End Of Life)
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 16V
Current - Output / Channel 50mA
Frequency 25MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SO
Part Number Series STP16C
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809385-STP16CP596MTR
Ultra Librarian 3D Model Ultra Librarian STP16CP596MTR CAD Model

Description

STP16CP596MTR LED Driver IC by STMicroelectronics

The STP16CP596MTR is a high-performance, monolithic, constant-current LED sink driver from STMicroelectronics, designed to provide an optimal solution for LED display applications. This integrated circuit is part of the STP16CPS05 family and is known for its efficiency and reliability in driving LEDs with constant current, ensuring uniform brightness and extending LED life.

Key Features

  • Output Current Regulation: The device can provide a constant current ranging from 5 mA to 100 mA, which is programmable through an external resistor. This feature ensures consistent lighting without the need for current-limiting resistors.
  • 16 Constant-Current Output Channels: The STP16CP596MTR has 16 output channels, which can be used to drive multiple LEDs simultaneously, making it ideal for large LED arrays and displays.
  • Serial Data Interface: It includes a serial interface that operates via a shift register and latch functionality, enabling the reduction of wiring complexity and allowing for the cascading of multiple devices without additional hardware.
  • Output Error Detection: An error detection feature is available, which senses open and shorted LEDs, providing increased reliability and safety in LED applications.
  • Thermal Shutdown: The device is equipped with thermal shutdown protection to prevent overheating, ensuring the longevity of the IC and the LEDs it drives.

Applications

Thanks to its robust feature set, the STP16CP596MTR is suitable for a wide array of applications, including:

  • LED Display Panels
  • Advertising and Informational Signage
  • Backlighting for LCD TVs and Monitors
  • Automotive Dashboard and Tail Lights
  • Industrial Display Systems

Package and Availability

The STP16CP596MTR comes in a TSSOP24 package, which is compact and suitable for space-constrained applications. The device is available through various distributors and directly from STMicroelectronics, ensuring easy integration into your design and procurement process.

With its advanced features and versatility, the STP16CP596MTR LED driver IC stands out as a smart choice for engineers looking to create efficient, reliable, and bright LED systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess