EN
  • EN
  • DE

DC664A

Part No DC664A
Manufacturer Linear Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Voltage - Output 1.8V, 2.5V
Output Current 3A, 2.5A
Voltage - Input 2.75 V ~ 9.8 V
Regulator Topology Buck
Frequency - Switching 550kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3737
Win Source Part Number 783601-DC664A
Popularity Medium
Supply and Demand Status Limited
Family Name DC664A
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC664A CAD Model

Description

The DC664A from Linear Technology is a state-of-the-art power management module designed for a wide range of applications requiring efficient and reliable power distribution. This product exemplifies Linear Technology's commitment to providing innovative solutions that meet the stringent requirements of today's advanced electronic systems.

Key Features:

  • Versatile Input Voltage Range: The DC664A operates over a broad input voltage range, making it suitable for various supply sources and ensuring compatibility with diverse system designs.
  • High-Efficiency Operation: With its advanced power conversion technology, the DC664A achieves high efficiency, reducing heat dissipation and improving system reliability.
  • Adjustable Output Voltage: Users can easily adjust the output voltage to meet the specific needs of their application, providing flexibility and precision in power management.
  • Compact Design: The module's compact footprint allows for easy integration into space-constrained environments, without sacrificing performance or functionality.
  • Robust Protection Features: The DC664A includes overvoltage, overcurrent, and thermal protection to safeguard against potential damage from abnormal operating conditions.

Applications:

The versatility of the DC664A makes it an ideal choice for a variety of applications, including:

  • Telecommunications equipment
  • Data acquisition systems
  • Industrial control systems
  • Portable battery-powered devices
  • Medical equipment

Technical Specifications:

The DC664A boasts a comprehensive set of technical specifications designed to meet the needs of the most demanding applications:

  • Input Voltage Range: Specified in the datasheet
  • Output Voltage Range: Adjustable to specific requirements
  • Efficiency: High efficiency at various load conditions
  • Form Factor: Compact and suitable for various layouts
  • Protection: Overvoltage, overcurrent, and thermal

In summary, the DC664A from Linear Technology is a top-tier power management module that provides flexibility, efficiency, and reliability, making it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess