EN
  • EN
  • DE

BTA08-400C

Part No BTA08-400C
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 400V 8A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Standard
Voltage - Off State 400V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 84A
Current - Gate Trigger (Igt) (Max) 25mA
Current - Hold (Ih) (Max) 25mA
Configuration Single
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 201476-BTA08-400C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA08-400C CAD Model

Description

STMicroelectronics BTA08-400C Triac

The BTA08-400C is a high-performance triac manufactured by STMicroelectronics, designed to manage AC loads in a variety of applications. This semiconductor device is capable of switching and controlling current flow in both directions, making it an essential component for AC power control in industrial, consumer, and home appliances.

Key Features

  • Voltage Capability: The BTA08-400C is rated for a maximum repetitive peak off-state voltage (V<sub>DRM) and peak repetitive reverse voltage (V<sub>RRM) of 400V, making it suitable for use in moderate voltage applications.
  • Current Rating: With an RMS on-state current (I<sub>T(RMS)) of 8A, the device can handle significant power, suitable for a wide range of loads.
  • Gate Trigger Current: The triac features a low gate trigger current (I<sub>GT), ensuring that it can be easily driven by microcontrollers and other logic-level devices.
  • Snubberless Technology: STMicroelectronics' snubberless technology allows the BTA08-400C to operate without additional external snubber circuits in most applications, simplifying design and reducing component count.
  • High Commutation Capability: The device offers high commutation performance, which is particularly useful in applications with inductive loads where the current needs to be turned off rapidly.

Applications

  • Motor control circuits
  • Lighting dimmer systems
  • Heating regulation systems
  • AC power switching applications

The BTA08-400C is housed in a robust and compact TO-220AB package, ensuring efficient thermal dissipation and ease of mounting on printed circuit boards. The triac's high surge current capability also provides enhanced ruggedness and reliability, making it an excellent choice for demanding applications that require high peak inrush currents.

With its combination of high-performance features, the BTA08-400C from STMicroelectronics is an ideal solution for designers looking to create efficient and reliable AC power control systems in a variety of market segments.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess