EN
  • EN
  • DE

STA1102RUTR

Part No STA1102RUTR
Manufacturer STMicroelectronics
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER ESATA 2CH 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Buffer, ReDriver
Applications eSATA
Input CML
Output CML
Data Rate (Max) 3Gbps
Number of Channels 2
Delay Time 400ps (Max)
Signal Conditioning Input Equalization, Output Pre-Emphasis
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 85°C
Case / Package 20-QFN (4x4)
Win Source Part Number 031042-STA1102RUTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA1102RUTR CAD Model

Description

The STA1102RUTR is a cutting-edge, high-performance product from STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular product is designed to cater to the demanding needs of modern electronic systems, providing a robust solution for a variety of applications.

Key Features

  • Advanced Processing Capabilities: Equipped with a powerful processing core, the STA1102RUTR delivers exceptional performance, making it suitable for complex computations and high-speed operations.
  • High Integration: This product integrates multiple functions into a single chip, which can help reduce the overall system cost, simplify the design, and save valuable board space.
  • Energy Efficiency: Designed with energy efficiency in mind, the STA1102RUTR operates with a low power consumption, making it ideal for battery-powered applications or energy-sensitive systems.
  • Robustness: STMicroelectronics' commitment to quality ensures that the STA1102RUTR is built to withstand harsh conditions and provide reliable performance over its entire lifespan.
  • Connectivity: The device includes a range of connectivity options, enabling it to interface with various peripherals and networks, enhancing system capabilities and flexibility.

Applications

The STA1102RUTR is versatile and can be used across a wide array of applications, including:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication devices
  • Internet of Things (IoT) devices

Quality and Support

STMicroelectronics provides extensive technical support for the STA1102RUTR, including detailed datasheets, application notes, and design resources. Customers can also rely on ST's global sales and technical support network for any assistance required during the design, development, and production phases.

Ordering Information

The STA1102RUTR is available in a compact package, suitable for space-constrained applications. For ordering, availability, and pricing information, customers can contact STMicroelectronics or authorized distributors. The product's full part number is essential when placing an order to ensure the correct specification is received.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3747 $61.8615
105+ $1.1280 $118.4400
160+ $1.0928 $174.8480
220+ $1.0575 $232.6500
285+ $1.0223 $291.3555
380+ $0.9165 $348.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess