EN
  • EN
  • DE

STP08DP05MTR

Part No STP08DP05MTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description Low voltage 8-Bit constant current Led sink with full outputs error detection
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 8
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 20V
Output Current per Channel 100mA
Frequency 30MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 1261650-STP08DP05MTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STP08DP05
Introduction Date April 03, 2007
ECCN EAR99
Country of Origin China, Morocco
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian STP08DP05MTR CAD Model

Description

The STP08DP05MTR is a cutting-edge integrated circuit from STMicroelectronics designed to provide a constant current output for driving LEDs. This 8-bit shift register is an ideal solution for applications requiring precise LED intensity control through constant current regulation, such as LED panels, display backlighting, and indicator lights.

Key Features

  • Output Current Regulation: The device offers constant current outputs of 5 mA to 100 mA, which can be adjusted through external resistors. This feature ensures uniform brightness for all LEDs in the array and enhances the lifespan and reliability of the lighting system.
  • Flexible Voltage Operation: It operates over a wide range of supply voltages from 3 V to 5.5 V, making it suitable for various applications and compatible with most microcontrollers for easy integration.
  • Serial Data Interface: The STP08DP05MTR uses a serial interface for data input, and multiple devices can be cascaded with minimal wiring, reducing the complexity of the design.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection feature prevents the device from overheating, ensuring safe operation and preserving the integrity of the LED array.
  • Output Error Detection: It includes an error detection circuitry that monitors the output for open-circuit and short-circuit conditions, providing feedback for system diagnostics and maintenance.

Applications

The STP08DP05MTR's versatility makes it an excellent choice for a broad range of LED driving applications. Its precision and reliability are particularly beneficial in:

  • LED Display Screens
  • Message Boards
  • Channel Letters
  • Portable Electronics
  • Automotive Lighting
  • General LED Lighting

As a product from STMicroelectronics, a global semiconductor leader, the STP08DP05MTR is backed by a commitment to innovation and quality. With its robust feature set and flexibility, this LED sink driver is an excellent choice for designers seeking to create efficient and reliable LED lighting solutions.

You May Also Be Interested in

Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5807 $52.2630
210+ $0.4765 $100.0650
325+ $0.4616 $150.0200
450+ $0.4467 $201.0150
580+ $0.4318 $250.4440
775+ $0.3872 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,780 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess