Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPER™
Package Box
Product Status Obsolete
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Power - Output 24 W
Voltage - Output 12V
Current - Output 2A
Voltage - Input 90 ~ 264 VAC
Regulator Topology Flyback
Frequency - Switching 100kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer53
Other Names -497-6262,STEVALISA009V1,497-6262
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284165-STEVAL-ISA009V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA009V1 CAD Model

Description

STEVAL-ISA009V1 - STMicroelectronics Product Overview

The STEVAL-ISA009V1 is a highly efficient and versatile evaluation board presented by STMicroelectronics, a leader in the semiconductor industry. This board is specifically designed to showcase the performance of the L5973D, a 2.5A step-down switching regulator with adjustable output voltage, which is a part of ST's extensive portfolio of DC-DC converters.

At the heart of the STEVAL-ISA009V1 is the L5973D, which operates at a switching frequency of up to 500 kHz, allowing for smaller sized external components, thereby reducing the overall footprint and cost of the solution. The adjustable output voltage range from 1.235 V to 35 V accommodates a wide array of applications and ensures compatibility with various downstream components.

This evaluation board is an excellent tool for engineers and designers looking to test the features and performance of the L5973D regulator in their power supply applications. It is particularly suitable for developing solutions in areas such as consumer electronics, industrial control systems, and automotive electronics, where efficiency and reliability are paramount.

Key Features:

  • 2.5A DC output current
  • Adjustable output voltage from 1.235 V to 35 V
  • Up to 500 kHz switching frequency
  • Thermal shutdown and overcurrent protection
  • High efficiency due to the DC-DC converter design
  • Compact size and minimal external component requirements

The board is equipped with robust protection features, such as thermal shutdown and overcurrent protection, ensuring the longevity and safety of both the evaluation board and the end application. The high-efficiency design of the L5973D minimizes power loss, making the STEVAL-ISA009V1 an eco-friendly choice for energy-conscious applications.

With its compact design and minimal requirement for external components, the STEVAL-ISA009V1 evaluation board is a convenient and cost-effective solution for testing and prototyping with the L5973D switching regulator. Whether you are developing power supply modules for sophisticated electronic devices or exploring new applications in power management, the STEVAL-ISA009V1 from STMicroelectronics is an invaluable asset in your development toolkit.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR TPS54620 / TPS54620 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54620EVM-374
Texas Instruments
EVAL MOD FOR UCC3889 / UCC3889 Evaluation Module
Need more? Email Us
ECAD model for UCC3889EVM
XLSemi
400KHz 60V 4A Switching Current Boost / Buck-Boost / Inverting DC/DC Converter
Need more? Email Us
ECAD model for XL6009
Texas Instruments
MODULE EVAL FOR TPS5410 / TPS5410 DC to DC Converter and Switching Regulator Chip 5VDC/12VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS5410EVM-203
Torex Semiconductor Ltd
BOARD EVAL XCL206B183AR-G 1.8V / XCL206B183 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B183-EVB
STMicroelectronics
BOARD DEMO VIPER26HN / VIPER26HN AC to DC Switching Converter 12VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-ISA111V1
STMicroelectronics
EVAL BOARD FOR VIPER28HD 115KHZ / VIPER28L AC to DC Switching Converter 5VDC Output Demonstration Board
Need more? Email Us
ECAD model for EVLVIPER28H-10W
Texas Instruments
EVAL MOD FOR TPS54910 / TPS54910 DC to DC Converter and Switching Regulator Chip 0.9VDC to 2.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54910EVM-213
Texas Instruments
EVAL MOD FOR TPS54310 / TPS54310 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54310EVM

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention