EN
  • EN
  • DE

ADM00308

Part No ADM00308
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL STEPPER MTS2916A / MTS2916A Motion Motor Control Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Main Purpose Power Management, Motor Control, Stepper
Embedded Yes, MCU, 8-Bit
Utilized IC / Part MTS2916A, MTS62C19A, PIC16F883
Supplied Contents Board(s)
Win Source Part Number 790265-ADM00308
Popularity Medium
Supply and Demand Status Limited
Family Name ADM00308
Introduction Date January 01, 2000
ECCN 3A991.a.2
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADM00308 CAD Model

Description

Microchip Technology ADM00308 Evaluation Board

The ADM00308 from Microchip Technology is a versatile and highly efficient evaluation board designed for engineers and developers who need to assess the capabilities and performance of certain Microchip components. Specifically, this board is tailored for testing the MCP73837/8 dual-input Li-Ion/Li-Polymer charge management controllers, providing a robust platform for developing battery charging solutions.

The board is equipped with a variety of features that make it ideal for exploring the MCP73837/8 controllers. It includes input and output connectors that allow for easy integration into existing systems and test setups. The ADM00308 supports multiple charging options, including USB and AC adapter sources, to provide flexibility in power delivery for portable devices.

One of the key benefits of the ADM00308 is its user-friendly interface, which includes status indicators that provide immediate visual feedback on the charging process. LED indicators are used to show power good, charge status, and fault conditions, making it straightforward for developers to monitor the behavior of the charging circuit in real-time.

Furthermore, the evaluation board is designed with safety in mind, incorporating features such as over-temperature protection, preconditioning of deeply discharged batteries, and automatic end-of-charge control. These safety measures ensure that the battery charging process is not only efficient but also secure, protecting both the battery and the end-user's device.

For those looking to customize their charging solution, the ADM00308 provides adjustable charge current options through resistor settings. This allows for precise control over the charging parameters to match specific battery requirements and application needs. Additionally, the board's layout is optimized for performance and ease of use, with clearly labeled test points and jumpers for quick configuration changes.

In summary, the Microchip Technology ADM00308 evaluation board is an essential tool for developers who want to leverage the advanced features of the MCP73837/8 charge management controllers. With its comprehensive set of features, safety measures, and customization options, the ADM00308 is an excellent starting point for creating sophisticated, reliable battery charging applications.

You May Also Be Interested in

Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess