Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 115917-ECFM2
Ultra Librarian 3D Model Ultra Librarian ECFM2 CAD Model

Description

ECFM2 Electronic Module

The ECFM2 module is a versatile electronic component suitable for a range of communication and signal processing applications. It combines cutting-edge technology with user-friendly functionality.

  • Applications and Projects:
    • Wireless Communication Systems
    • Embedded Systems
    • IoT Applications
    • Signal Processing Units
  • Features and Benefits:
    • Wide Frequency Range: Supports a broad spectrum for dynamic applications.
    • Low Power Consumption: Ideal for battery-powered devices.
    • Easy Integration: Compatible with various systems and architectures.
    • Enhanced Signal Clarity: Reduces noise and improves data integrity.
  • Additional Details:
    • Component Type: Communication Module
    • Carrier Type: Plug-In
    • Connectivity: Wireless

You May Also Be Interested in

Omron
CONVERTER CURRENT 1-80A FOR SAO / Current Converters For Solid-state, Plugin Current Sensor
Need more? Email Us
ECAD model for SET-3A
Hammond Manufacturing
RACK HARDWARE / Rail Depth Adapter Kit, Black, 1.75In Length, 4In Depth, In Height
Need more? Email Us
ECAD model for RDA1U4
Phoenix Contact
DIGITAL INPUT MODULE 16CH / Input module - UM-2KS50/16DI/RS/Z/SO225
Need more? Email Us
ECAD model for 2319029
Eaton Bussmann
CLIP REPLACEMENT CONTACT / Fuse Clip 30A 32VAC Screw Mount Crimp Bag
Lowest to $10.3022
ECAD model for BK/1A2294
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
ECAD model for KP-HSTTA
TE Connectivity
Power/Signal Relay, 1 Form C, SP
Lowest to $6.3667
ECAD model for 1393240-6
TE Connectivity
Relay Sockets & Hardware Bracket
Need more? Email Us
ECAD model for 4-1419106-0
Brady Corporation
R6201, 4.02" X 120 YDS
Need more? Email Us
ECAD model for R6201
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $29.5455
ECAD model for QCA-9377-7-115WLNSP-TR-03-0

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention