Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series SLLIMMâ„¢
Package Bulk
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part STGIB10CH60TS-L
Supplied Contents Board(s)
Secondary Attributes Over Current and Temperature Protection
Base Product Number STEVAL
Other Names 497-16257
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9023.00.0000
Win Source Part Number 1284464-STEVAL-IPM10B
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPM10B CAD Model

Description

The STEVAL-IPM10B from STMicroelectronics is a highly integrated and efficient intelligent power module (IPM) designed for advanced motor drive applications such as those found in home appliances, fans, pumps, and other low-power motor control scenarios. This compact module is part of the SLLIMMâ„¢ (Small Low-Loss Intelligent Molded Module) family, offering a solution that is both space-saving and energy-efficient.

Key Features

  • Integrated Design: The module includes a 3-phase inverter with gate drivers and bootstrap diodes, which simplifies the design process by reducing the number of external components required.
  • High Power Efficiency: With an advanced MOSFET technology, the STEVAL-IPM10B ensures high power efficiency, which is crucial for reducing heat dissipation and improving the reliability of the end application.
  • Compact Footprint: The module's compact design allows for a smaller PCB size, making it ideal for applications where space is at a premium.
  • Overcurrent Protection: The module features integrated overcurrent protection, which helps to safeguard the module and the overall system from potential damage due to excessive currents.
  • Under-Voltage Lockout: The under-voltage lockout (UVLO) feature ensures that the module operates correctly by preventing it from working under insufficient supply voltage conditions.
  • Smart Shutdown: The smart shutdown capability provides a controlled response to fault conditions, enhancing the safety and durability of the application.

Applications

The STEVAL-IPM10B is suitable for a wide range of applications, including but not limited to:

  • Washing machines
  • Refrigerators
  • Air conditioners
  • Fans and blowers
  • Water pumps

With its robust design and comprehensive feature set, the STEVAL-IPM10B is an ideal choice for designers looking to create efficient, reliable, and cost-effective motor control solutions.

You May Also Be Interested in

Allegro MicroSystems, LLC
BOARD EVAL MOTOR CONTROL A4986 / A4986 Motor Controller/Driver, Stepper Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK4986SLP-01-T-DK
Texas Instruments
EVAL BOARD FOR LMX2592
Need more? Email Us
ECAD model for LMX2592EVM
Allegro MicroSystems, LLC
BOARD EVALUATION A4962KLP / A4962 Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK4962KLP-01-T-DK
STMicroelectronics
BOARD EVAL FOR VN7040AS / VN7040AS-E Power Switch Evaluation Board Automotive
Lowest to $7.8215
ECAD model for EV-VN7040AS
Linear Technology
DEMO BOARD FOR LTC4054ES5-4.2
Need more? Email Us
ECAD model for DC569B
Texas Instruments
BOARD EVAL FOR LMK04808
Need more? Email Us
ECAD model for LMK04808BEVAL/NOPB
Intersil
EVAL BOARD FOR TW6805A-LA2-GR
Need more? Email Us
ECAD model for TW6805A-LA2-GR-EVAL
NXP / Nexperia
NXP GOLDBOX FOR VEHICLE NETWORKI / S32G2, SJA1110, TJA1102-TJA1102S, TJA1043, TJA1463VR5510 Networking Reference Design Evaluation Board
Need more? Email Us
ECAD model for S32G-VNP-GLDBOX
Texas Instruments
BOARD REFERENCE FOR LMX2581
Need more? Email Us
ECAD model for LMX2581EVAL/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention