EN
  • EN
  • DE

STEVAL-IPE007V1

Part No STEVAL-IPE007V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Energy/Power Meter
Embedded No
Utilized IC / Part ST7FLite20
Supplied Contents Board(s)
Secondary Attributes Tamper Detection
Other Names 1805-STEVAL-IPE007V1,-497-5517,497-5517
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284514-STEVAL-IPE007V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPE007V1 CAD Model

Description

STEVAL-IPE007V1 - STMicroelectronics Energy Harvesting Product

The STEVAL-IPE007V1 from STMicroelectronics is a cutting-edge energy harvesting product designed to showcase the capabilities of energy harvesting technologies in conjunction with ST's ultra-low-power components. This innovative evaluation platform is particularly suitable for developers looking to create self-powered systems that draw energy from the surrounding environment, thereby reducing or eliminating the need for external power sources.

At the heart of the STEVAL-IPE007V1 is an advanced energy harvesting and management IC, which is capable of extracting usable energy from a variety of sources such as photovoltaic cells, thermoelectric generators, piezoelectric elements, or RF sources. The harvested energy is then stored in a rechargeable element, such as a supercapacitor or a thin-film battery, ensuring a continuous power supply for low-consumption applications even when the primary energy source is not available.

The board features a highly efficient buck-boost converter, which ensures maximum energy extraction and provides a stable output voltage to power the connected load. This makes the STEVAL-IPE007V1 an ideal solution for powering a wide range of IoT devices, wireless sensors, and wearable technologies where power consumption is a critical concern.

In addition to its energy harvesting capabilities, the STEVAL-IPE007V1 includes a user-friendly interface for monitoring and control. Developers can easily assess the performance of their energy harvesting applications and optimize the energy management for their specific use case. The board is also equipped with jumpers and test points for easy measurement and fine-tuning of the system's parameters.

The STEVAL-IPE007V1 is not only a testament to STMicroelectronics' commitment to sustainable and green technologies but also a versatile tool for engineers and designers looking to explore the potential of energy harvesting in their next-generation electronic products. By integrating this platform into their design process, users can significantly enhance the autonomy and ecological footprint of their devices.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess