EN
  • EN
  • DE

STEVAL-IPE017V1

Part No STEVAL-IPE017V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Energy/Power Meter
Utilized IC / Part STPM10
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Other Names STEVALIPE017V1,497-12912,-497-12912
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284516-STEVAL-IPE017V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPE017V1 CAD Model

Description

The STEVAL-IPE017V1 is an innovative energy harvesting evaluation board presented by STMicroelectronics, designed to showcase the capabilities of the SPV1050 ultra-low power and high-efficiency energy harvester and battery charger. This evaluation board is an exemplary solution for those looking to delve into the world of energy harvesting from photovoltaic cells or thermoelectric generators.

The board is equipped with the SPV1050, which is a highly versatile device capable of efficiently converting micro amounts of energy into a stable power supply for your application. It supports a wide range of input voltages, making it suitable for various low-power applications where battery life is critical, including remote sensors, wearable devices, and Internet of Things (IoT) nodes.

STEVAL-IPE017V1 Board

The STEVAL-IPE017V1 is designed to be user-friendly, with its plug-and-play setup allowing for immediate operation once connected to a power source. The evaluation board features a configurable MPPT (Maximum Power Point Tracking) algorithm, which ensures maximum efficiency in energy extraction from the connected energy source. This is critical for maintaining optimal performance in varying environmental conditions.

The board also includes an under-voltage lockout, over-current protection, and thermal protection, safeguarding your design against common electrical hazards. The built-in battery charging circuitry is capable of charging both Li-Ion and thin-film batteries, providing flexibility in power management and storage solutions.

Developers can take advantage of the STEVAL-IPE017V1's extensive documentation and support provided by STMicroelectronics. This includes detailed application notes, datasheets, and design guidelines that help to accelerate development time and ensure a smooth integration into any energy harvesting project.

In summary, the STEVAL-IPE017V1 is a versatile and powerful tool for anyone interested in exploring the potential of energy harvesting technologies. Its high efficiency, broad input voltage range, and robust protection features make it an ideal platform for developing sustainable, low-power applications.

You May Also Be Interested in

STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess