EN
  • EN
  • DE

STEVAL-IPFC12V1

Part No STEVAL-IPFC12V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Power Factor Correction
Utilized IC / Part STNRGPF12
Primary Attributes 2-Channel (Dual)
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names -1138-STEVAL-IPFC12V1,497-19445,497-STEVAL-IPFC12V1,497-19445
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284561-STEVAL-IPFC12V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPFC12V1 CAD Model

Description

STEVAL-IPFC12V1 - Advanced Interleaved PFC Controller Evaluation Board

The STEVAL-IPFC12V1 from STMicroelectronics is a state-of-the-art evaluation board designed for engineers and developers looking to explore the capabilities of advanced interleaved Power Factor Correction (PFC) controllers. This evaluation platform is tailored to demonstrate the performance of STMicroelectronics' innovative solutions in power management and efficiency optimization.

Key Features

  • Interleaved PFC Configuration: The evaluation board utilizes an interleaved PFC topology that helps in reducing the input current ripple and improving the overall power factor. This configuration is particularly beneficial in high-power applications, ensuring efficient operation and reduced electromagnetic interference (EMI).
  • High-Efficiency Levels: Designed to achieve very high efficiency, the STEVAL-IPFC12V1 is capable of maintaining excellent performance even at low load conditions, making it ideal for applications that demand energy savings and compliance with eco-design norms.
  • Robust Design: The board is built with high-quality components that ensure reliable operation under various conditions. It includes protection features such as overvoltage, overcurrent, and thermal shutdown to safeguard the system from potential damage.
  • Wide Input Voltage Range: The STEVAL-IPFC12V1 is designed to handle a broad input voltage range, accommodating various power supply standards and making it versatile for global applications.
  • Easy-to-Use Interface: With user-friendly connectors and test points, the evaluation board provides a convenient interface for monitoring and testing purposes, facilitating quick and easy experimentation and prototyping.

Applications

The STEVAL-IPFC12V1 evaluation board is suitable for a wide array of applications where power factor correction is critical. It is especially useful for:

  • Industrial power supplies
  • Telecom power systems
  • UPS systems
  • Welding equipment
  • High-end server and data center power supplies

This evaluation board is an excellent tool for designers and engineers aiming to enhance the power efficiency of their systems and to gain hands-on experience with advanced PFC technology. The STEVAL-IPFC12V1 stands out as a robust and versatile solution for developing cutting-edge power management systems with improved power quality and energy savings.

You May Also Be Interested in

Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess