EN
  • EN
  • DE

STEVAL-IHM032V1

Part No STEVAL-IHM032V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD DEMO L639X STGD3HF60HD / L639x/STGD3HF60HD Gate and Power Driver/IGBT Chip Demonstration Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose Power Management, Motor Control
Utilized IC / Part L639x, STGD3HF60HD
Primary Attributes Brushless AC (BLAC) or Permanent Magnet Synchronous Motors (PMSM)
Supplied Contents Board(s)
Win Source Part Number 795611-STEVAL-IHM032V1
Popularity Medium
Supply and Demand Status Sufficient
Family Name STEVAL-IHM032V1
ECCN EAR99
Country of Origin Italy
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM032V1 CAD Model

Description

STEVAL-IHM032V1 - STMicroelectronics Low Voltage Three-Phase Inverter

The STEVAL-IHM032V1 from STMicroelectronics is a compact and versatile low voltage three-phase inverter power board. It is designed to drive three-phase brushless motors in applications requiring advanced motor control techniques, energy savings, and a reduced form factor. This product is part of ST's motor control solutions that are optimized for a variety of applications, including industrial automation, home appliances, fans, pumps, and more.

The power stage of the STEVAL-IHM032V1 is based on the STGIPN3H60 – a smart power module that integrates IGBTs and freewheeling diodes for the inverter's power stage, along with an advanced gate driver. This integration results in a highly efficient and reliable system that simplifies the design process for engineers.

Key features of the STEVAL-IHM032V1 include:

  • Three-phase inverter with a maximum phase current of up to 3 A rms
  • Input voltage range from 10.5 V to 20 V
  • 250 V breakdown voltage, which enables the unit to handle high voltage spikes
  • Overcurrent and overtemperature protection for enhanced safety and reliability
  • Compact design with a power-coated PCB for improved thermal dissipation
  • Compatible with a wide range of microcontrollers for flexible control strategies
  • Embedded ST-LINK/V2 for easy programming and debugging

Engineers can take advantage of the STEVAL-IHM032V1's compatibility with the STM32 software development kit, which includes numerous firmware libraries and examples that help to reduce development time. The board also features a user-friendly interface with connectors for motor, power supply, and control signals, making it simple to integrate into a larger system.

The STEVAL-IHM032V1 is an excellent choice for developers looking for a high-performance, low-voltage inverter solution. With its robust design and comprehensive protection features, this product ensures reliable operation in a wide range of motor control applications.

You May Also Be Interested in

Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess