EN
  • EN
  • DE

STEVAL-IME013V1

Part No STEVAL-IME013V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Timing
Function Pulse Generator
Embedded Yes, Other
Utilized IC / Part STHV800
Primary Attributes 8-Channel (Octal)
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number STEVAL
Other Names 497-15971
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284548-STEVAL-IME013V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IME013V1 CAD Model

Description

The STEVAL-IME013V1 from STMicroelectronics is a compact, feature-rich development kit designed for the SensorTile ecosystem. This advanced development tool is engineered to facilitate rapid prototyping and development of IoT devices, wearable electronics, and innovative sensor applications.

Key Features

  • Integrated STM32L4 ultra-low-power microcontroller, providing a balance of power efficiency and performance.
  • A comprehensive range of sensors, including a 3D accelerometer, 3D gyroscope, magnetometer, and pressure sensor, for versatile motion and environmental sensing capabilities.
  • Embedded Bluetooth Low Energy (BLE) connectivity for wireless communication and easy integration with mobile applications and cloud services.
  • Compact form factor, making it suitable for embedding into small-sized prototypes and final products.
  • On-board digital microphone for audio capture and voice command applications.
  • Equipped with a broad set of I/O interfaces, including SPI, I2C, UART, and GPIOs, for extensive peripheral connectivity.
  • Supported by the STSW-STLKT01V1 firmware package, which includes drivers, middleware, and example code to jumpstart development.
  • Compatible with the STM32Cube software development environment, which provides comprehensive software HAL, libraries, and toolsets.

Applications

The STEVAL-IME013V1 is suitable for a wide range of applications, such as:

  • Wearable devices
  • Smart accessories and IoT gadgets
  • Health and fitness monitoring systems
  • Industrial sensing and control systems
  • Drone and other robotic systems

Package Contents

The development kit includes:

  • STEVAL-IME013V1 SensorTile module
  • Comprehensive documentation and hardware design files
  • Access to the ST online community and support resources

With its robust features and ease of use, the STEVAL-IME013V1 is an invaluable tool for engineers, designers, and innovators looking to push the boundaries of what's possible with sensor technology and embedded systems.

You May Also Be Interested in

STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess