Products specifications Report Issue?

Package Tray
Frequency 0Hz ~ 65GHz
P1dB 18dBm
Gain 10dB
Noise Figure 10.5dB
Voltage - Supply 8V
Test Frequency 65GHz
Grade -
Ultra Librarian 3D Model Ultra Librarian MMA034AA CAD Model

Description

RF Amplifier IC 0Hz ~ 65GHz

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,0.9-1.4GHZ,GAN ONSIC,A
Need more? Email Us
ECAD model for MAPC-A1500-AB000
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
ECAD model for MAMG-000912-090PSM
MACOM Technology Solutions
AMPLIFIER, 8W 3.7-4.0GHZ, GAN, Q
Need more? Email Us
ECAD model for MAGB-103740-008B0P
MACOM Technology Solutions
IC RF AMP GPS 10MHZ-300MHZ
Need more? Email Us
ECAD model for CA231
MACOM Technology Solutions
IC AMP 1.805-2.2GHZ HB1DSO14-1
Need more? Email Us
ECAD model for PTMC210204MD-V1-R5
MACOM Technology Solutions
IC RF AMP GPS 3MHZ-600MHZ SMA
Need more? Email Us
ECAD model for CA76
MACOM Technology Solutions
AMPLIFIER DOHERTY, 2615-2675 MHZ
Need more? Email Us
ECAD model for LTA/GTRB266908FC-E2
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
ECAD model for MAAP-011358-DIE
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
ECAD model for MAAM-011238-DIE

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention