EN
  • EN
  • DE

HCF4511BEY

Part No HCF4511BEY
Manufacturer STMicroelectronics
Catalog PMIC - Display Drivers
Description IC LATCH/DECODER/DRIVER 16 DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Display Type LED
Configuration 7 Segment
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 1042440-HCF4511BEY
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian HCF4511BEY CAD Model

Description

STMicroelectronics HCF4511BEY BCD to 7-Segment Latch/Decoder/Driver

The HCF4511BEY is a high-quality integrated circuit produced by STMicroelectronics, designed specifically for interfacing between digital counting or computing equipment and display units. This versatile CMOS chip is a BCD (Binary Coded Decimal) to 7-segment latch/decoder/driver, making it an essential component for applications that require the conversion of binary inputs into a format suitable for driving 7-segment displays.

Key Features:

  • Latch Storage Capability: The HCF4511BEY comes with an in-built latch that can store the BCD inputs, allowing the display to be maintained steadily while the input changes.
  • Decoder Function: The chip includes a decoder that translates the four-bit BCD input into the seven outputs required to drive a 7-segment display, ensuring that the correct segments are illuminated to display the corresponding decimal digit.
  • Driving Capability: Designed to drive common-cathode 7-segment displays directly, this IC can handle the necessary current for LED segments, eliminating the need for external drivers in many cases.
  • Output Control: With an output control function, the user can blank the display or control its intensity, providing additional flexibility in display management.
  • CMOS Technology: The use of CMOS technology ensures low power consumption, making the HCF4511BEY suitable for battery-operated devices.
  • Wide Operating Voltage: It operates over a wide voltage range, accommodating various application needs.

Applications:

The HCF4511BEY is commonly used in digital clocks, electronic meters, calculators, and any other system that requires numeric output to be displayed. Its reliability and versatility make it an excellent choice for both hobbyist projects and professional applications where a simple and efficient numeric display solution is needed.

Quality and Reliability:

STMicroelectronics is known for its commitment to manufacturing high-quality components. The HCF4511BEY is no exception, offering robust performance and long-term reliability. Its standard DIP (Dual In-line Package) makes it easy to integrate into various circuit boards, and its compatibility with other CMOS and TTL logic families allows for flexible design options.

Overall, the HCF4511BEY is a practical solution for designers looking to bridge the gap between digital systems and user-friendly displays, ensuring accurate and clear numeric data representation.

You May Also Be Interested in

Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $13.0573
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4828 $57.9360
295+ $0.3962 $116.8790
455+ $0.3838 $174.6290
625+ $0.3714 $232.1250
805+ $0.3591 $289.0755
1,080+ $0.3219 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess