EN
  • EN
  • DE

STEVAL-IME009V1

Part No STEVAL-IME009V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Type Timing
Function Pulse Generator
Embedded Yes, Other
Utilized IC / Part STHV800
Primary Attributes 8-Channel (Octal)
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number STEVAL
Other Names 497-15031
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284661-STEVAL-IME009V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IME009V1 CAD Model

Description

STEVAL-IME009V1 - STMicroelectronics Evaluation Board

The STEVAL-IME009V1 is a state-of-the-art evaluation board from STMicroelectronics, designed specifically for the industrial market. This compact and versatile board is built around the ST's field-oriented control (FOC) firmware library, enabling users to perform advanced experiments with motor control algorithms.

At the heart of the STEVAL-IME009V1 lies a powerful STM32 microcontroller, which is responsible for executing the complex computations required for precise motor control. The board is compatible with a wide range of ST's power devices, making it a flexible solution for developers looking to design or prototype applications such as HVAC systems, industrial drives, and robotics.

The evaluation board features a comprehensive set of interfaces and supports various communication protocols, including CAN, USART, and SPI, allowing for easy integration into existing systems. With its onboard debugging features, developers can swiftly diagnose and rectify issues, accelerating the development process.

The STEVAL-IME009V1 also includes a user-friendly graphical user interface (GUI) that provides intuitive control and monitoring capabilities. This GUI simplifies the task of parameter tuning and real-time data analysis, which is crucial for optimizing motor performance.

Safety is a top priority for STMicroelectronics, and the STEVAL-IME009V1 does not disappoint. It incorporates various protection features such as overcurrent, overvoltage, and thermal shutdown to ensure reliable operation under various conditions. Moreover, the board is equipped with an emergency stop function to swiftly halt motor operations if necessary.

In summary, the STEVAL-IME009V1 is an excellent tool for engineers and researchers who require a reliable and flexible platform for developing and testing motor control applications. Its combination of a powerful STM32 microcontroller, advanced firmware, and robust safety features make it an ideal choice for a wide array of industrial applications.

You May Also Be Interested in

Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess