Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STSPIN32F0A
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-18362
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8537.10.9170
Win Source Part Number 1284562-STEVAL-ESC002V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ESC002V1 CAD Model

Description

STEVAL-ESC002V1 - Electronic Speed Controller from STMicroelectronics

The STEVAL-ESC002V1 from STMicroelectronics is a high-performance electronic speed controller (ESC) specifically designed for drones and RC hobbyists. This advanced power management solution is tailored to drive brushless motors with efficiency and precision, ensuring smooth operation and enhanced flight characteristics for a wide range of unmanned aerial vehicles (UAVs).

At the heart of the STEVAL-ESC002V1 is an advanced STM32 microcontroller, which provides the computational power necessary to execute complex algorithms for motor control. This microcontroller is complemented by an array of high-quality electronic components that work in harmony to deliver optimal performance, including an efficient MOSFET power stage.

The ESC supports a variety of communication protocols, such as PWM, OneShot125, OneShot42, and Multishot, giving users the flexibility to choose the protocol that best fits their application. Additionally, the STEVAL-ESC002V1 is compatible with DShot digital communication protocol, which offers high-speed digital signal transmission and enhances the reliability of the motor control system.

With its compact form factor, the STEVAL-ESC002V1 is designed to be integrated into drone designs with minimal footprint, ensuring that space and weight constraints are met without compromising on performance. The ESC also features over-current and thermal protection, safeguarding the electronic components from potential damage due to excessive loads or overheating.

The STEVAL-ESC002V1 is not only a testament to STMicroelectronics' commitment to innovation in the field of electronic speed controllers but also provides a versatile platform for hobbyists and professionals alike to develop and refine their drone applications. Whether for racing drones, aerial photography, or industrial inspection UAVs, this ESC offers a reliable and efficient solution for brushless motor control.

For developers looking to customize or fine-tune their ESC, the STEVAL-ESC002V1 comes with access to a comprehensive software development kit (SDK) and a user-friendly graphical interface, allowing for rapid development and deployment of custom firmware.

You May Also Be Interested in

Intersil
EVAL BOARD FOR TW8816-LB3-GR
Need more? Email Us
ECAD model for TW8816-LB3-GR-EVAL
Linear Technology
DEMO BOARD FOR LTC4054ES5-4.2
Need more? Email Us
ECAD model for DC569B
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L
Pololu Corporation
EVAL BOARD FOR G5LE-14-DC12
Need more? Email Us
ECAD model for 2487
NXP / Nexperia
NXP GOLDBOX FOR VEHICLE NETWORKI / S32G2, SJA1110, TJA1102-TJA1102S, TJA1043, TJA1463VR5510 Networking Reference Design Evaluation Board
Need more? Email Us
ECAD model for S32G-VNP-GLDBOX
Analog Devices Inc.
BOARD EVALUATION FOR AD9516-1
Need more? Email Us
ECAD model for AD9516-1/PCBZ
Texas Instruments
BOARD EVAL FOR LMK04808
Need more? Email Us
ECAD model for LMK04808BEVAL/NOPB
Allegro MicroSystems, LLC
BOARD EVALUATION A4962KLP / A4962 Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK4962KLP-01-T-DK
Texas Instruments
EVAL MODULE FOR THS6182DW / THS6182DW ADSL Driver and Receiver Development Kit
Need more? Email Us
ECAD model for THS6182DWEVM

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention