EN
  • EN
  • DE

STEVAL-ILL049V12

Part No STEVAL-ILL049V12
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Current - Output / Channel 350mA
Outputs and Type 1, Non-Isolated
Features Dimmable
Voltage - Input 6V ~ 24V
Supplied Contents Board(s)
Utilized IC / Part LED6001
Base Product Number STEVAL
Other Names 497-15085
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283831-STEVAL-ILL049V12
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL049V12 CAD Model

Description

The STEVAL-ILL049V12 from STMicroelectronics is a state-of-the-art LED driver evaluation board designed to demonstrate the capabilities of the LED6001 chip for driving LED strings. This compact and efficient evaluation tool is an excellent resource for engineers and designers looking to explore the features and performance of the LED6001 in their lighting applications.

Key Features

  • Integrated LED6001 Chip: The board is built around the LED6001, a step-down monolithic switching regulator designed to source up to 3 A DC current for LED driving.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages from 4.5 V to 38 V, making it versatile for various power supply conditions.
  • Adjustable Output Current: Users can set the output current through a resistor, enabling precise control over the LED brightness.
  • High-Efficiency Operation: The LED6001 ensures efficient operation with its low dropout operation and minimal external component count.
  • Dimming Capability: The board supports both analog and PWM dimming, offering flexibility for brightness control in different lighting applications.
  • Thermal Protection: The LED6001 features thermal shutdown protection to safeguard the device under high-temperature conditions.
  • Open LED Detection: The driver includes open LED detection and management, ensuring reliable operation and safety.
  • Compact Design: The evaluation board boasts a small footprint, ideal for prototyping and integration into existing systems.

Applications

The STEVAL-ILL049V12 is well-suited for a wide range of LED driving applications, including:

  • General-purpose LED lighting
  • Architectural lighting
  • LED panels and signage
  • Emergency lighting
  • Industrial and commercial lighting systems

With its robust design and versatile features, the STEVAL-ILL049V12 evaluation board is an invaluable tool for anyone looking to develop or test LED lighting solutions that require a reliable, high-performance LED driver.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess