EN
  • EN
  • DE

DMV1500HFD

Part No DMV1500HFD
Manufacturer STMicroelectronics
Catalog RF Diodes
Description DIODE DAMPER/MOD VIDEO TO220FPAB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 1500V
Current - Max 6A
Temperature Range - Operating 150°C (TJ)
Case / Package TO-220FPAB
Win Source Part Number 140734-DMV1500HFD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMV1500HFD CAD Model

Description

STMicroelectronics DMV1500HFD - Robust and Efficient Power Diode Module

The DMV1500HFD from STMicroelectronics is a high-performance power diode module designed to cater to a range of applications demanding efficient power conversion and management. This compact module is engineered to provide exceptional performance in environments that require high voltage and current handling capabilities.

Key Features:

  • High Reverse Voltage Capability: With a maximum repetitive peak reverse voltage (VRRM) of 1500V, the DMV1500HFD is well-suited for applications requiring high voltage operation.
  • High Forward Current: The module is capable of handling a high average forward current (IF(AV)) of up to 60A, making it ideal for heavy-duty power supply applications.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) characteristic of the diode ensures higher efficiency in power conversion, which is critical for reducing thermal stress and improving system reliability.
  • Isolated Copper Baseplate: The module features an isolated copper baseplate that provides excellent thermal management and electrical isolation, which is essential for the safety and longevity of the device.
  • Industry-Standard Package: The DMV1500HFD comes in an industry-standard package, making it easy to integrate into various circuit designs without the need for significant layout changes.

Applications:

The versatility of the DMV1500HFD allows it to be used in a wide array of applications, including:

  • Power supplies for industrial applications
  • Motor drives and inverters
  • Welding equipment
  • Power converters for renewable energy systems such as solar and wind power
  • Uninterruptible power supplies (UPS)

Conclusion:

With its robust design, high-performance specifications, and versatile application range, the DMV1500HFD from STMicroelectronics is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems. Its combination of high reverse voltage capability, high forward current capacity, and low forward voltage drop make it a key component in the development of advanced electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $3.1282
Broadcom Limited
DIODE PIN SWITCH 100V SOT-323
Lowest to $6.5292
STMicroelectronics
DIODE DAMPER/MOD VIDEO TO220FPAB
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382
Infineon Technologies
DIODE PIN SGL 80V 100MA TSSLP-2
Need more? Email Us
Skyworks Solutions Inc.
DIODE SCHOTTKY 70V 50MA
Lowest to $4.3657
Infineon Technologies
DIODE RF SW 35V 100MA SCD-80
Lowest to $0.0818
Vishay
DIODE RF PIN 30V 50MA DO35
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOT23
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess