EN
  • EN
  • DE

STEVAL-LLL002V1

Part No STEVAL-LLL002V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Outputs and Type 48, Non-Isolated
Features Dimmable
Voltage - Input 12V ~ 24V
Supplied Contents Board(s)
Utilized IC / Part ALED1262ZT
Base Product Number STEVAL
Other Names 497-19566,-1138-STEVAL-LLL002V1
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1283862-STEVAL-LLL002V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-LLL002V1 CAD Model

Description

STEVAL-LLL002V1 Evaluation Board from STMicroelectronics

The STEVAL-LLL002V1 is a state-of-the-art evaluation board designed by STMicroelectronics to showcase the capabilities of their advanced power and energy management technologies. This board is specifically tailored for lighting applications, providing a versatile platform for developers and engineers to test, evaluate, and prototype innovative lighting solutions.

Key Features

  • Highly Integrated System: The evaluation board integrates a complete set of components necessary for driving LED arrays efficiently and with high precision. This includes power regulators, control circuitry, and protection features, all on a single compact board.
  • Advanced LED Driver: At the heart of the STEVAL-LLL002V1 is an advanced LED driver capable of delivering constant current to ensure uniform brightness and maximize the lifespan of the LEDs.
  • Dimming Capabilities: The board supports multiple dimming techniques, including PWM (Pulse Width Modulation) and analog dimming, giving users the flexibility to adjust the light output according to their needs.
  • Energy Efficient: Designed with energy efficiency in mind, the STEVAL-LLL002V1 helps reduce power consumption, making it an ideal solution for eco-friendly lighting applications.
  • Thermal Protection: The evaluation board includes thermal protection mechanisms to prevent overheating, ensuring safe operation and preserving the integrity of the lighting system.
  • Easy Connectivity: With user-friendly connectors and interfaces, the board can be easily connected to a variety of external devices and systems for expanded functionality.
  • Robust Design: Built to withstand the rigors of real-world use, the STEVAL-LLL002V1 boasts a robust design that can endure the demands of various operating conditions.

Applications

The STEVAL-LLL002V1 is suited for a wide range of lighting applications, including but not limited to:

  • Architectural lighting
  • Commercial and retail lighting
  • Outdoor and street lighting
  • Industrial lighting
  • Automotive and transport lighting

With its comprehensive feature set and flexible design, the STEVAL-LLL002V1 evaluation board from STMicroelectronics is an excellent tool for developers looking to push the boundaries of lighting technology.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess