EN
  • EN
  • DE

L4981BD013TR

Part No L4981BD013TR
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Mode Average Current
Frequency - Switching 100kHz
Current - Startup 100μA
Supply Voltage - Operating 14.5 V to 19.5V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 038028-L4981BD013TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4981BD013TR CAD Model

Description

The L4981BD013TR from STMicroelectronics is a versatile and high-performance Power Factor Corrector (PFC) designed for a wide range of applications that require efficient power supply solutions. This integrated circuit is part of STMicroelectronics' PFC controllers, which are engineered to enhance power efficiency, reduce energy consumption, and meet the stringent international power regulations.

Key Features

  • Continuous Conduction Mode (CCM): The L4981BD013TR operates in Continuous Conduction Mode, making it ideal for applications that demand low ripple current and reduced electromagnetic interference (EMI).
  • High Voltage Startup: This PFC controller is equipped with a high-voltage startup circuit that allows the IC to efficiently handle the initial power surge, ensuring a reliable start-up under varying conditions.
  • Wide Operating Voltage Range: It supports a broad input voltage range, accommodating various power systems and ensuring compatibility with global voltage standards.
  • Overvoltage Protection: The device includes a robust overvoltage protection feature to safeguard the circuit against voltage spikes and transients, contributing to the longevity of the end application.
  • Low Standby Power: Designed with energy efficiency in mind, the L4981BD013TR maintains low standby power consumption, helping to achieve greener and more cost-effective power management.
  • Flexible Switching Frequency: Users can adjust the switching frequency according to their specific application needs, which allows for optimization of efficiency and size of passive components.

Applications

The L4981BD013TR is suitable for a multitude of applications, particularly where power efficiency and factor correction are critical. It is commonly used in:

  • High-efficiency AC-DC power supplies
  • Power adapters for notebooks and PCs
  • Flat-screen TVs and monitors
  • Industrial power systems
  • Renewable energy systems

Conclusion

With its robust feature set and flexible design, the STMicroelectronics L4981BD013TR is an excellent choice for designers looking to improve power factor and efficiency in their power supply circuits. Its high level of integration and protection features make it a reliable and cost-effective solution for a wide array of power management applications.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess