EN
  • EN
  • DE

STEVAL-ILL076V1

Part No STEVAL-ILL076V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Current - Output / Channel 720mA
Outputs and Type 1, Isolated
Voltage - Output 56V
Voltage - Input 180 ~ 264 VAC
Supplied Contents Board(s)
Utilized IC / Part HVLED001
Other Names -1138-STEVAL-ILL076V1,497-16080
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283867-STEVAL-ILL076V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL076V1 CAD Model

Description

STEVAL-ILL076V1 - LED Driver Evaluation Board from STMicroelectronics

The STEVAL-ILL076V1 is an advanced evaluation board designed by STMicroelectronics to showcase the capabilities of their innovative LED driver solutions. This board is specifically tailored for driving LEDs with high efficiency and precision, making it an ideal platform for developers and engineers to test and evaluate their LED lighting applications.

Key Features:

  • Integrated LED Driver: The board features the LED6001 chip, a step-down monolithic power factor-corrected LED driver, capable of providing a constant current to power high brightness LEDs.
  • Wide Input Voltage Range: It operates across a broad input voltage range, accommodating various power supplies and ensuring flexibility in different application scenarios.
  • Dimming Control: The STEVAL-ILL076V1 supports both analog and digital dimming control, enabling users to adjust the brightness of their LED array to their desired level.
  • Thermal Protection: The board is equipped with thermal shutdown protection, safeguarding the LED driver against overheating and ensuring a longer lifespan for the LEDs.
  • Easy-to-use: With its user-friendly interface, the evaluation board is straightforward to set up and operate, allowing for quick deployment and testing.
  • Flexibility: The board can be used for various LED lighting applications, including indoor and outdoor lighting, architectural lighting, and signal and signage.

Applications:

  • General-purpose LED lighting
  • Street lighting
  • Architectural LED lighting
  • Emergency lighting
  • Signage and signal lighting

The STEVAL-ILL076V1 evaluation board is a testament to STMicroelectronics' commitment to providing state-of-the-art solutions for the LED lighting industry. By leveraging this board, designers can accelerate their development process, optimize their lighting solutions, and bring high-quality, efficient LED products to market faster.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess