EN
  • EN
  • DE

ZM4730AST

Part No ZM4730AST
Manufacturer STMicroelectronics
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer STMicroelectronics
Win Source Part Number 417909-ZM4730AST
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZM4730AST CAD Model

Description

The ZM4730AST from STMicroelectronics is a high-performance, robust semiconductor device designed to meet a wide array of electrical and thermal requirements. This product is part of STMicroelectronics' Zener diode series, which are widely recognized for their reliability and efficiency in voltage regulation and protection applications.

Key Features

  • Voltage Regulation: The ZM4730AST offers precise voltage regulation capabilities, ensuring stable operation for sensitive electronic circuits. It is designed to maintain a constant voltage level and protect against voltage spikes.
  • Power Dissipation: With a high power dissipation rating, this Zener diode can handle significant amounts of energy, making it suitable for robust applications that require a durable voltage regulator.
  • Thermal Stability: The product is characterized by excellent thermal stability, which allows it to operate effectively over a wide temperature range without performance degradation.
  • Package Type: The ZM4730AST comes in a surface-mount package, which is ideal for modern, compact electronic assemblies, allowing for efficient use of PCB space.

Applications

The versatility of the ZM4730AST makes it an ideal choice for various applications, including:

  • Power supply regulation
  • Overvoltage protection
  • Surge suppression
  • Voltage reference
  • Consumer electronics

Technical Specifications

Parameter Value
Nominal Zener Voltage Specify Voltage
Test Current Specify Current
Maximum Power Dissipation Specify Power
Operating Temperature Range Specify Temperature Range

For detailed specifications and application notes, customers are encouraged to consult the official datasheet provided by STMicroelectronics. The ZM4730AST represents STMicroelectronics' commitment to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess