EN
  • EN
  • DE

DMV1500MF5

Part No DMV1500MF5
Manufacturer STMicroelectronics
Catalog RF Diodes
Description DAMPER + MODULATION DIODE FOR VIDEO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Diodes
Manufacturer STMicroelectronics
Win Source Part Number 252683-DMV1500MF5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMV1500MF5 CAD Model

Description

The DMV1500MF5 is a cutting-edge power management device from the renowned semiconductor manufacturer, STMicroelectronics. This component is designed to cater to the needs of modern electronic systems, providing efficient and reliable power switching capabilities. It is an integral part of the power supply chain, ensuring that various electronic components receive the correct voltage and current necessary for optimal performance.

Key Features:

  • High Voltage Capability: The DMV1500MF5 is capable of handling high voltages, making it suitable for a wide range of applications, including industrial, automotive, and consumer electronics.
  • Low On-Resistance: This device has a low on-resistance, which means it can conduct electricity with minimal power loss, enhancing the overall efficiency of the system it's integrated into.
  • Fast Switching Speed: The fast switching speed of the DMV1500MF5 allows for quick transitions between on and off states, which is critical for reducing switching losses and improving performance in power conversion applications.
  • Thermal Efficiency: With an excellent thermal design, the DMV1500MF5 can operate reliably at higher temperatures, which is essential for maintaining performance in thermally challenging environments.

Applications:

The versatility of the DMV1500MF5 makes it an ideal choice for a broad spectrum of applications. It is commonly used in:

  • Switching regulators
  • Power supplies
  • Motor control circuits
  • Lighting systems
  • Automotive electronics

Quality and Reliability:

STMicroelectronics ensures that the DMV1500MF5 meets the highest standards of quality and reliability. The device undergoes rigorous testing and quality control procedures to guarantee its performance in even the most demanding situations. With its robust construction and adherence to industry standards, the DMV1500MF5 is a product that engineers and designers can trust for their critical power management needs.

Conclusion:

In summary, the DMV1500MF5 from STMicroelectronics is a superior power management solution that offers high voltage capability, low on-resistance, fast switching speeds, and thermal efficiency. Its wide range of applications and commitment to quality make it a valuable component in any power management system.

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $0.1649
Broadcom Limited
Surface Mount RF PIN Switch and Limiter Diodes | RF DIODE PIN 50V SOT23-3
Lowest to $61.2858
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0746
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0007
Broadcom Limited
Surface Mount Microwave Schottky Mixer Diodes | RF DIODE SCHOTTKY 4V 75MW SOT23
Lowest to $4.3657
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.2663
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.7235
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.1342
Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess