EN
  • EN
  • DE

STA515WJ13TR

Part No STA515WJ13TR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description 40 V, 3 A QUAD POWER HALF-BRIDGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC 4 Half Bridge Class D PowerSSO-36 EPD
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 36-PowerBFSOP (0.295", 7.50mm Width)
Case / Package PowerSSO-36 EPD
Family Name STA515
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935218-STA515WJ13TR
Ultra Librarian 3D Model Ultra Librarian STA515WJ13TR CAD Model

Description

Introducing the STA515WJ13TR from STMicroelectronics

The STA515WJ13TR is a state-of-the-art audio amplifier integrated circuit (IC) brought to you by STMicroelectronics, a global leader in semiconductor solutions. This IC is designed to provide high-quality sound amplification with minimal distortion, making it an ideal choice for a wide range of audio applications, from home theater systems to multimedia setups and automotive audio systems.

Key Features

  • Power Output: The STA515WJ13TR offers an impressive power output, capable of delivering up to 200 watts of continuous average power to a 4 Ohm load with less than 10% total harmonic distortion (THD), ensuring powerful and clear audio performance.
  • Efficiency: With its advanced design, this IC boasts high efficiency, reducing heat dissipation and power waste, which is particularly beneficial for compact and energy-sensitive applications.
  • Flexibility: The device supports a wide range of supply voltages, accommodating various system designs and ensuring compatibility with different power sources.
  • Sound Quality: The STA515WJ13TR is engineered to provide low noise and low distortion, resulting in high-fidelity audio reproduction that can satisfy even the most discerning audiophiles.
  • Protection Features: It includes a comprehensive set of protection features, such as over-temperature protection, short-circuit protection, and under-voltage lockout, ensuring reliability and longevity of your audio equipment.

Applications

The versatility of the STA515WJ13TR makes it suitable for a diverse range of applications, including:

  • Home theater systems
  • Active speakers and soundbars
  • Automotive audio amplifiers
  • Professional audio equipment

Package and Availability

The STA515WJ13TR comes in a PowerSSO-36 package, which is designed for optimal power handling and thermal efficiency. This IC is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. The part number ends with "TR" indicating tape and reel packaging, which is commonly used for surface-mount technology (SMT) components.

STMicroelectronics' commitment to quality and performance is evident in the STA515WJ13TR, making it a top choice for those seeking to enhance their audio systems with robust, high-performance audio amplification solutions.

You May Also Be Interested in

UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6570 $87.3140
3+ $35.8211 $107.4633
5+ $34.7017 $173.5085
6+ $33.5823 $201.4938
8+ $32.4629 $259.7032
11+ $29.1047 $320.1517
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess